Visual Sound, Inc. UHF Handheld Wireless Microphone Transmitter SKM 5200

Description
Sennheiser Electronic Corp. The SKM5200 continues the tradition of the world class SKM5000. Elements such as award-winning design, multiple Sennheiser and Neumann capsule options and modularity were kept, while the mechanics, electronics and user interface were completely redesigned and adapted to exceed the requirements of the most demanding live events. The new handheld transmitter convinces through robust mechanics, a high level of frequency agility and a menu-driven user interface via the backlit LCD. The SKM5200 is available in three colors: black, nickel and steel blue. The new handheld transmitter is compatible with all capsules, battery and rechargeable battery compartments of the 5000 series. 36 MHz switching bandwidth available across UHF spectrum (450-960 MHz) Robust housing Backlit display Jog Dial for easy operation Tuneable frequencies in 5 kHz steps Three selectable low cut filter frequencies Microphone sensitivity adjustable in 1 dB steps Identification by eight different colored markers Eight hour operating time on two AA batteries or rechargable battery pack Acoustically equivalent to the SKM5000N Includes MZQ5000 clip and hard case
Description
Sennheiser Electronic Corp. The SKM5200 continues the tradition of the world class SKM5000. Elements such as award-winning design, multiple Sennheiser and Neumann capsule options and modularity were kept, while the mechanics, electronics and user interface were completely redesigned and adapted to exceed the requirements of the most demanding live events. The new handheld transmitter convinces through robust mechanics, a high level of frequency agility and a menu-driven user interface via the backlit LCD. The SKM5200 is available in three colors: black, nickel and steel blue. The new handheld transmitter is compatible with all capsules, battery and rechargeable battery compartments of the 5000 series. 36 MHz switching bandwidth available across UHF spectrum (450-960 MHz) Robust housing Backlit display Jog Dial for easy operation Tuneable frequencies in 5 kHz steps Three selectable low cut filter frequencies Microphone sensitivity adjustable in 1 dB steps Identification by eight different colored markers Eight hour operating time on two AA batteries or rechargable battery pack Acoustically equivalent to the SKM5000N Includes MZQ5000 clip and hard case

Suppliers

Company
Product
Description
Supplier Links
UHF Handheld Wireless Microphone Transmitter - SKM 5200 - Visual Sound, Inc.
Broomall, PA, USA
UHF Handheld Wireless Microphone Transmitter
SKM 5200
UHF Handheld Wireless Microphone Transmitter SKM 5200
Sennheiser Electronic Corp. The SKM5200 continues the tradition of the world class SKM5000. Elements such as award-winning design, multiple Sennheiser and Neumann capsule options and modularity were kept, while the mechanics, electronics and user interface were completely redesigned and adapted to exceed the requirements of the most demanding live events. The new handheld transmitter convinces through robust mechanics, a high level of frequency agility and a menu-driven user interface via the backlit LCD. The SKM5200 is available in three colors: black, nickel and steel blue. The new handheld transmitter is compatible with all capsules, battery and rechargeable battery compartments of the 5000 series. 36 MHz switching bandwidth available across UHF spectrum (450-960 MHz) Robust housing Backlit display Jog Dial for easy operation Tuneable frequencies in 5 kHz steps Three selectable low cut filter frequencies Microphone sensitivity adjustable in 1 dB steps Identification by eight different colored markers Eight hour operating time on two AA batteries or rechargable battery pack Acoustically equivalent to the SKM5000N Includes MZQ5000 clip and hard case

Sennheiser Electronic Corp.

The SKM5200 continues the tradition of the world class SKM5000. Elements such as award-winning design, multiple Sennheiser and Neumann capsule options and modularity were kept, while the mechanics, electronics and user interface were completely redesigned and adapted to exceed the requirements of the most demanding live events. The new handheld transmitter convinces through robust mechanics, a high level of frequency agility and a menu-driven user interface via the backlit LCD. The SKM5200 is available in three colors: black, nickel and steel blue. The new handheld transmitter is compatible with all capsules, battery and rechargeable battery compartments of the 5000 series.

  • 36 MHz switching bandwidth available across UHF spectrum (450-960 MHz)
  • Robust housing
  • Backlit display
  • Jog Dial for easy operation
  • Tuneable frequencies in 5 kHz steps
  • Three selectable low cut filter frequencies
  • Microphone sensitivity adjustable in 1 dB steps
  • Identification by eight different colored markers
  • Eight hour operating time on two AA batteries or rechargable battery pack
  • Acoustically equivalent to the SKM5000N
  • Includes MZQ5000 clip and hard case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SKM 5200
Product Name UHF Handheld Wireless Microphone Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details