Visual Sound, Inc. TourGuide Transmitter SK 2020-D-US

Description
Sennheiser Electronic Corp. The TourGuide transmitter SK 2020-D-US will allow you to deliver a highly professional guided tour. Combining the bodypack transmitter with an headworn or clip-on microphone, will give you total freedom of movement during your tour. You will have both hands free to describe an object, make a presentation and express your point. The transmitter can be easily and comfortably operated, and is highly robust. The back-lit display confirms channel choice, the radio signal and the status of the battery. Two jacks for the microphone and line ensure variable utilization. For example, you will be able to transmit an external audio source such as music from a portable CD player via your transmitter and continue to talk or mute the microphone. 6 channels in the license-free frequency range USA: 926 - 928 MHz Microphone input (3.5 mm screw-type jack socket) with adjustable sensitivity Line input (3.5 mm screw-type jack socket) with adjustable sensitivity Backlit display shows: channel selection, battery status, audio level meter for microphone, audio level meter for line input, and lock mode Yellow LED: peak warning Red LED: MUTE or LOW BATT warning
Description
Sennheiser Electronic Corp. The TourGuide transmitter SK 2020-D-US will allow you to deliver a highly professional guided tour. Combining the bodypack transmitter with an headworn or clip-on microphone, will give you total freedom of movement during your tour. You will have both hands free to describe an object, make a presentation and express your point. The transmitter can be easily and comfortably operated, and is highly robust. The back-lit display confirms channel choice, the radio signal and the status of the battery. Two jacks for the microphone and line ensure variable utilization. For example, you will be able to transmit an external audio source such as music from a portable CD player via your transmitter and continue to talk or mute the microphone. 6 channels in the license-free frequency range USA: 926 - 928 MHz Microphone input (3.5 mm screw-type jack socket) with adjustable sensitivity Line input (3.5 mm screw-type jack socket) with adjustable sensitivity Backlit display shows: channel selection, battery status, audio level meter for microphone, audio level meter for line input, and lock mode Yellow LED: peak warning Red LED: MUTE or LOW BATT warning

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
TourGuide Transmitter
SK 2020-D-US
TourGuide Transmitter SK 2020-D-US
Sennheiser Electronic Corp. The TourGuide transmitter SK 2020-D-US will allow you to deliver a highly professional guided tour. Combining the bodypack transmitter with an headworn or clip-on microphone, will give you total freedom of movement during your tour. You will have both hands free to describe an object, make a presentation and express your point. The transmitter can be easily and comfortably operated, and is highly robust. The back-lit display confirms channel choice, the radio signal and the status of the battery. Two jacks for the microphone and line ensure variable utilization. For example, you will be able to transmit an external audio source such as music from a portable CD player via your transmitter and continue to talk or mute the microphone. 6 channels in the license-free frequency range USA: 926 - 928 MHz Microphone input (3.5 mm screw-type jack socket) with adjustable sensitivity Line input (3.5 mm screw-type jack socket) with adjustable sensitivity Backlit display shows: channel selection, battery status, audio level meter for microphone, audio level meter for line input, and lock mode Yellow LED: peak warning Red LED: MUTE or LOW BATT warning

Sennheiser Electronic Corp.

The TourGuide transmitter SK 2020-D-US will allow you to deliver a highly professional guided tour. Combining the bodypack transmitter with an headworn or clip-on microphone, will give you total freedom of movement during your tour. You will have both hands free to describe an object, make a presentation and express your point. The transmitter can be easily and comfortably operated, and is highly robust. The back-lit display confirms channel choice, the radio signal and the status of the battery. Two jacks for the microphone and line ensure variable utilization. For example, you will be able to transmit an external audio source such as music from a portable CD player via your transmitter and continue to talk or mute the microphone.

  • 6 channels in the license-free frequency range USA: 926 - 928 MHz
  • Microphone input (3.5 mm screw-type jack socket) with adjustable sensitivity
  • Line input (3.5 mm screw-type jack socket) with adjustable sensitivity
  • Backlit display shows: channel selection, battery status, audio level meter for microphone, audio level meter for line input, and lock mode
  • Yellow LED: peak warning
  • Red LED: MUTE or LOW BATT warning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SK 2020-D-US
Product Name TourGuide Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers