Visual Sound, Inc. Show Model 13 Inch Low Cost DV Transcoding Color Monitor SHW-DVTV

Description
TecNec Distributing Monitor DV and Analog Video While Bidirectionally Converting DV at the Same Time! Using DELVCAM DVBASE technology, the DVTV is a standalone powerhouse for the DV based edit and production users. The monitor performs as a high quality multi-format DV and ANALOG monitor where any signal can be displayed including DV FIREWIRE. In addition to this flexible operation, the DVTV has a built-in ANALOG-DV-ANALOG feature which will allow the real-time conversion of YC, COMPOSITE VIDEO, and STEREO AUDIO to and from DV IEE1394 FIREWIRE. The DELVCAM DVTV provides super flexibility for low cost high performance video signal monitoring. It is designed around an excellent CABLE READY TV-MONITOR platform and provides the user with several powerful production facility features. 4-Pin DV IEEE1394 FireWire I/O Full Bidirectional Analog-DV-Analog Converter Built-In Vertical resolution: 250 lines Horizontal resolution: 300 lines Composite Video I/O YC (S-Video) I/O Stereo Audio I/O (Stereo Channels are mixed on the Monitor Speaker) Cable Ready 181 Channel Tuner Full Function Remote Optional Rackmount Kit Available
Description
TecNec Distributing Monitor DV and Analog Video While Bidirectionally Converting DV at the Same Time! Using DELVCAM DVBASE technology, the DVTV is a standalone powerhouse for the DV based edit and production users. The monitor performs as a high quality multi-format DV and ANALOG monitor where any signal can be displayed including DV FIREWIRE. In addition to this flexible operation, the DVTV has a built-in ANALOG-DV-ANALOG feature which will allow the real-time conversion of YC, COMPOSITE VIDEO, and STEREO AUDIO to and from DV IEE1394 FIREWIRE. The DELVCAM DVTV provides super flexibility for low cost high performance video signal monitoring. It is designed around an excellent CABLE READY TV-MONITOR platform and provides the user with several powerful production facility features. 4-Pin DV IEEE1394 FireWire I/O Full Bidirectional Analog-DV-Analog Converter Built-In Vertical resolution: 250 lines Horizontal resolution: 300 lines Composite Video I/O YC (S-Video) I/O Stereo Audio I/O (Stereo Channels are mixed on the Monitor Speaker) Cable Ready 181 Channel Tuner Full Function Remote Optional Rackmount Kit Available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Show Model 13 Inch Low Cost DV Transcoding Color Monitor
SHW-DVTV
Show Model 13 Inch Low Cost DV Transcoding Color Monitor SHW-DVTV
TecNec Distributing Monitor DV and Analog Video While Bidirectionally Converting DV at the Same Time! Using DELVCAM DVBASE technology, the DVTV is a standalone powerhouse for the DV based edit and production users. The monitor performs as a high quality multi-format DV and ANALOG monitor where any signal can be displayed including DV FIREWIRE. In addition to this flexible operation, the DVTV has a built-in ANALOG-DV-ANALOG feature which will allow the real-time conversion of YC, COMPOSITE VIDEO, and STEREO AUDIO to and from DV IEE1394 FIREWIRE. The DELVCAM DVTV provides super flexibility for low cost high performance video signal monitoring. It is designed around an excellent CABLE READY TV-MONITOR platform and provides the user with several powerful production facility features. 4-Pin DV IEEE1394 FireWire I/O Full Bidirectional Analog-DV-Analog Converter Built-In Vertical resolution: 250 lines Horizontal resolution: 300 lines Composite Video I/O YC (S-Video) I/O Stereo Audio I/O (Stereo Channels are mixed on the Monitor Speaker) Cable Ready 181 Channel Tuner Full Function Remote Optional Rackmount Kit Available

TecNec Distributing

Monitor DV and Analog Video While Bidirectionally Converting DV at the Same Time!
Using DELVCAM DVBASE technology, the DVTV is a standalone powerhouse for the DV based edit and production users. The monitor performs as a high quality multi-format DV and ANALOG monitor where any signal can be displayed including DV FIREWIRE. In addition to this flexible operation, the DVTV has a built-in ANALOG-DV-ANALOG feature which will allow the real-time conversion of YC, COMPOSITE VIDEO, and STEREO AUDIO to and from DV IEE1394 FIREWIRE. The DELVCAM DVTV provides super flexibility for low cost high performance video signal monitoring. It is designed around an excellent CABLE READY TV-MONITOR platform and provides the user with several powerful production facility features.

  • 4-Pin DV IEEE1394 FireWire I/O
  • Full Bidirectional Analog-DV-Analog Converter Built-In
  • Vertical resolution: 250 lines
  • Horizontal resolution: 300 lines
  • Composite Video I/O
  • YC (S-Video) I/O
  • Stereo Audio I/O (Stereo Channels are mixed on the Monitor Speaker)
  • Cable Ready 181 Channel Tuner
  • Full Function Remote
  • Optional Rackmount Kit Available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number SHW-DVTV
Product Name Show Model 13 Inch Low Cost DV Transcoding Color Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution VGA (640 x 480)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details