Visual Sound, Inc. Delvcam Combo Stand & LCD VESA Mount & Norcent LT-2023 LCD Monitor SHW DELV-LCDPKG

Description
TecNec Distributing Use Your Wall/Desktop LCD & Cinema Displays as Field Monitors! Combo stand and VESA bracket lets you use your (up to 20") LCD monitor in the field or studio as a monitor for professional video production. Stand extends to 80", is collapsible and is made of rugged, yet lightweight (12lbs.) aluminum. Stand is rated for 40 pounds of steady weight. Combo 75 and 100 VESA mount designed to accept your LCD panel. A perfect low cost solution for field and studio talent, confidence, video assist, producer, director, back stage, worship, green room, audience monitoring. Perfect for Sharp Monitors Aquos or any other 15" or 20" LCD. Color: Black. An optional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table. You can supply your own VESA 75/100 Compatible LCD monitor or order our stand, mount and hi-res LCD combo package! DELV-LCD1 Combo Stand & LCD VESA Mount DELV-LCDPKG Combo Stand & LCD VESA Mount With Norcent LT-2023 Low Cost Hi Res 800 x 600 Pixel 500:1 Contrast Ratio LCD TV. 20" LCD TV features a higher pixel count than units costing twice the price. Delivering exceptional image quality, styling, performance and value. DELV-PEDOptional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table.
Description
TecNec Distributing Use Your Wall/Desktop LCD & Cinema Displays as Field Monitors! Combo stand and VESA bracket lets you use your (up to 20") LCD monitor in the field or studio as a monitor for professional video production. Stand extends to 80", is collapsible and is made of rugged, yet lightweight (12lbs.) aluminum. Stand is rated for 40 pounds of steady weight. Combo 75 and 100 VESA mount designed to accept your LCD panel. A perfect low cost solution for field and studio talent, confidence, video assist, producer, director, back stage, worship, green room, audience monitoring. Perfect for Sharp Monitors Aquos or any other 15" or 20" LCD. Color: Black. An optional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table. You can supply your own VESA 75/100 Compatible LCD monitor or order our stand, mount and hi-res LCD combo package! DELV-LCD1 Combo Stand & LCD VESA Mount DELV-LCDPKG Combo Stand & LCD VESA Mount With Norcent LT-2023 Low Cost Hi Res 800 x 600 Pixel 500:1 Contrast Ratio LCD TV. 20" LCD TV features a higher pixel count than units costing twice the price. Delivering exceptional image quality, styling, performance and value. DELV-PEDOptional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Delvcam Combo Stand & LCD VESA Mount & Norcent LT-2023 LCD Monitor
SHW DELV-LCDPKG
Delvcam Combo Stand & LCD VESA Mount & Norcent LT-2023 LCD Monitor SHW DELV-LCDPKG
TecNec Distributing Use Your Wall/Desktop LCD & Cinema Displays as Field Monitors! Combo stand and VESA bracket lets you use your (up to 20") LCD monitor in the field or studio as a monitor for professional video production. Stand extends to 80", is collapsible and is made of rugged, yet lightweight (12lbs.) aluminum. Stand is rated for 40 pounds of steady weight. Combo 75 and 100 VESA mount designed to accept your LCD panel. A perfect low cost solution for field and studio talent, confidence, video assist, producer, director, back stage, worship, green room, audience monitoring. Perfect for Sharp Monitors Aquos or any other 15" or 20" LCD. Color: Black. An optional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table. You can supply your own VESA 75/100 Compatible LCD monitor or order our stand, mount and hi-res LCD combo package! DELV-LCD1 Combo Stand & LCD VESA Mount DELV-LCDPKG Combo Stand & LCD VESA Mount With Norcent LT-2023 Low Cost Hi Res 800 x 600 Pixel 500:1 Contrast Ratio LCD TV. 20" LCD TV features a higher pixel count than units costing twice the price. Delivering exceptional image quality, styling, performance and value. DELV-PEDOptional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table.

TecNec Distributing

Use Your Wall/Desktop LCD & Cinema Displays as Field Monitors!
Combo stand and VESA bracket lets you use your (up to 20") LCD monitor in the field or studio as a monitor for professional video production. Stand extends to 80", is collapsible and is made of rugged, yet lightweight (12lbs.) aluminum. Stand is rated for 40 pounds of steady weight. Combo 75 and 100 VESA mount designed to accept your LCD panel. A perfect low cost solution for field and studio talent, confidence, video assist, producer, director, back stage, worship, green room, audience monitoring. Perfect for Sharp Monitors Aquos or any other 15" or 20" LCD. Color: Black.
An optional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table.
You can supply your own VESA 75/100 Compatible LCD monitor or order our stand, mount and hi-res LCD combo package!
DELV-LCD1 Combo Stand & LCD VESA Mount
DELV-LCDPKG Combo Stand & LCD VESA Mount With Norcent LT-2023 Low Cost Hi Res 800 x 600 Pixel 500:1 Contrast Ratio LCD TV.
20" LCD TV features a higher pixel count than units costing twice the price. Delivering exceptional image quality, styling, performance and value.
DELV-PEDOptional table base allows you to quickly remove the mounted LCD from the collapsible stand and use it on a desk or table.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number SHW DELV-LCDPKG
Product Name Delvcam Combo Stand & LCD VESA Mount & Norcent LT-2023 LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 295780 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details