Visual Sound, Inc. Replacement rubber rings for SMH-1 Shotgun access.: Rubber ring

Description
Azden Corporation Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs.... Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs.
Description
Azden Corporation Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs.... Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement rubber rings for SMH-1
Shotgun access.: Rubber ring
Replacement rubber rings for SMH-1 Shotgun access.: Rubber ring
Azden Corporation Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs.... Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs.

Azden Corporation

Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs....

Replacement shotgun accessories -Replacement rubber rings for the SMH-1. Package of 2. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Shotgun access.: Rubber ring
Product Name Replacement rubber rings for SMH-1
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details