Visual Sound, Inc. Replacement short omni-directional barrel for SGM-2X Shotgun access.: Omni barrel

Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.
Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement short omni-directional barrel for SGM-2X
Shotgun access.: Omni barrel
Replacement short omni-directional barrel for SGM-2X Shotgun access.: Omni barrel
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Azden Corporation

Weight 1.00 lbs....

Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Shotgun access.: Omni barrel
Product Name Replacement short omni-directional barrel for SGM-2X
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details