Visual Sound, Inc. Replacement shoe-mount for all PRO series receivers Shoe-mount: PRO series recvrs.

Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.
Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement shoe-mount for all PRO series receivers
Shoe-mount: PRO series recvrs.
Replacement shoe-mount for all PRO series receivers Shoe-mount: PRO series recvrs.
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Azden Corporation

Weight 1.00 lbs....

Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Shoe-mount: PRO series recvrs.
Product Name Replacement shoe-mount for all PRO series receivers
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1EX Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers