Visual Sound, Inc. Replacement shoe-mount for ECZ-990 only. Shoe-mount for ECZ-990

Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.
Description
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement shoe-mount for ECZ-990 only.
Shoe-mount for ECZ-990
Replacement shoe-mount for ECZ-990 only. Shoe-mount for ECZ-990
Azden Corporation Weight 1.00 lbs.... Weight 1.00 lbs.

Azden Corporation

Weight 1.00 lbs....

Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Shoe-mount for ECZ-990
Product Name Replacement shoe-mount for ECZ-990 only.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details