Visual Sound, Inc. Shoe-mount for 200UPR Shoe-mount for 200UPR

Description
Azden Corporation Replacement shoe-mount for the 320UPR, 500UPR and 200UPR only. Weight: 1.00 lbs
Description
Azden Corporation Replacement shoe-mount for the 320UPR, 500UPR and 200UPR only. Weight: 1.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shoe-mount for 200UPR
Shoe-mount for 200UPR
Shoe-mount for 200UPR Shoe-mount for 200UPR
Azden Corporation Replacement shoe-mount for the 320UPR, 500UPR and 200UPR only. Weight: 1.00 lbs

Azden Corporation

Replacement shoe-mount for the 320UPR, 500UPR and 200UPR only. Weight: 1.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Shoe-mount for 200UPR
Product Name Shoe-mount for 200UPR
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details