Visual Sound, Inc. Shotgun Microphone SGM-X

Description
Azden Corporation Designed specifically for use with mini DV cameras the SGM-X is a professional super-cardioid shotgun microphone with a wide frequency response and low noise levels. Powered by a supplied LR-44 battery the mic comes complete with a shoe-mount holder windscreen and mini-to-mini output cable.
Description
Azden Corporation Designed specifically for use with mini DV cameras the SGM-X is a professional super-cardioid shotgun microphone with a wide frequency response and low noise levels. Powered by a supplied LR-44 battery the mic comes complete with a shoe-mount holder windscreen and mini-to-mini output cable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shotgun Microphone
SGM-X
Shotgun Microphone SGM-X
Azden Corporation Designed specifically for use with mini DV cameras the SGM-X is a professional super-cardioid shotgun microphone with a wide frequency response and low noise levels. Powered by a supplied LR-44 battery the mic comes complete with a shoe-mount holder windscreen and mini-to-mini output cable.

Azden Corporation

Designed specifically for use with mini DV cameras the SGM-X is a professional super-cardioid shotgun microphone with a wide frequency response and low noise levels. Powered by a supplied LR-44 battery the mic comes complete with a shoe-mount holder windscreen and mini-to-mini output cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SGM-X
Product Name Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details