Visual Sound, Inc. Gooseneck Mics with base and with Infrared Gate built-in. Available in 12 or 18 inch lengths, with XLR connectors. Cardioid or Super Cardioid. SGM-PMR40-NS

Description
Sabine, Inc. The family of Phantom Mic Riders is now expanded to include the new Phantom Gooseneck and Podium Microphones. In yet another technological breakthrough from Sabine, these mics include the Phantom Mic Rider Pro built in to every unit. And, just as in the Pro line of Phantoms, you can choose between the full feature set or just the Infrared Gate. These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away.
Description
Sabine, Inc. The family of Phantom Mic Riders is now expanded to include the new Phantom Gooseneck and Podium Microphones. In yet another technological breakthrough from Sabine, these mics include the Phantom Mic Rider Pro built in to every unit. And, just as in the Pro line of Phantoms, you can choose between the full feature set or just the Infrared Gate. These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Gooseneck Mics with base and with Infrared Gate built-in. Available in 12 or 18 inch lengths, with XLR connectors. Cardioid or Super Cardioid.
SGM-PMR40-NS
Gooseneck Mics with base and with Infrared Gate built-in. Available in 12 or 18 inch lengths, with XLR connectors. Cardioid or Super Cardioid. SGM-PMR40-NS
Sabine, Inc. The family of Phantom Mic Riders is now expanded to include the new Phantom Gooseneck and Podium Microphones. In yet another technological breakthrough from Sabine, these mics include the Phantom Mic Rider Pro built in to every unit. And, just as in the Pro line of Phantoms, you can choose between the full feature set or just the Infrared Gate. These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away.

Sabine, Inc.

The family of Phantom Mic Riders is now expanded to include the new Phantom Gooseneck and Podium Microphones. In yet another technological breakthrough from Sabine, these mics include the Phantom Mic Rider Pro built in to every unit. And, just as in the Pro line of Phantoms, you can choose between the full feature set or just the Infrared Gate.
These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SGM-PMR40-NS
Product Name Gooseneck Mics with base and with Infrared Gate built-in. Available in 12 or 18 inch lengths, with XLR connectors. Cardioid or Super Cardioid.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details