Visual Sound, Inc. high-performance shotgun microphone SGM-PDII

Description
Azden Corporation The SGM-PDII is a high-performance shotgun microphone that operates via Phantom Power (11-52VDC) ONLY
Description
Azden Corporation The SGM-PDII is a high-performance shotgun microphone that operates via Phantom Power (11-52VDC) ONLY

Suppliers

Company
Product
Description
Supplier Links
high-performance shotgun microphone - SGM-PDII - Visual Sound, Inc.
Broomall, PA, USA
high-performance shotgun microphone
SGM-PDII
high-performance shotgun microphone SGM-PDII
Azden Corporation The SGM-PDII is a high-performance shotgun microphone that operates via Phantom Power (11-52VDC) ONLY

Azden Corporation

The SGM-PDII is a high-performance shotgun microphone that operates via Phantom Power (11-52VDC) ONLY

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SGM-PDII
Product Name high-performance shotgun microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details