Visual Sound, Inc. Shotgun Microphone SGM-1X

Description
Azden Corporation The SGM-1X Professional Shotgun Microphone is designed to provide quality audio for the videographer. It is ideal for today?s smaller, digital video cameras where longer models would appear in the frame when camera mounted. The hyper-directional super-cardioid shotgun microphone has a wide frequency response, exhibits low noise and accepts up to 110dB SPL input levels. The 11.8 long microphone uses a single "AAA" battery that will last over 1000 hours due to the mic?s extremely low current drain. The low-impedance, XLR connectored SGM-1X ships complete with a windscreen and Azden?s proprietary shock-mount holder that isolates camera motor noise from the mic. The holder has provisions for both camera-shoe and mic-stand mounting.
Description
Azden Corporation The SGM-1X Professional Shotgun Microphone is designed to provide quality audio for the videographer. It is ideal for today?s smaller, digital video cameras where longer models would appear in the frame when camera mounted. The hyper-directional super-cardioid shotgun microphone has a wide frequency response, exhibits low noise and accepts up to 110dB SPL input levels. The 11.8 long microphone uses a single "AAA" battery that will last over 1000 hours due to the mic?s extremely low current drain. The low-impedance, XLR connectored SGM-1X ships complete with a windscreen and Azden?s proprietary shock-mount holder that isolates camera motor noise from the mic. The holder has provisions for both camera-shoe and mic-stand mounting.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shotgun Microphone
SGM-1X
Shotgun Microphone SGM-1X
Azden Corporation The SGM-1X Professional Shotgun Microphone is designed to provide quality audio for the videographer. It is ideal for today?s smaller, digital video cameras where longer models would appear in the frame when camera mounted. The hyper-directional super-cardioid shotgun microphone has a wide frequency response, exhibits low noise and accepts up to 110dB SPL input levels. The 11.8 long microphone uses a single "AAA" battery that will last over 1000 hours due to the mic?s extremely low current drain. The low-impedance, XLR connectored SGM-1X ships complete with a windscreen and Azden?s proprietary shock-mount holder that isolates camera motor noise from the mic. The holder has provisions for both camera-shoe and mic-stand mounting.

Azden Corporation

The SGM-1X Professional Shotgun Microphone is designed to provide quality audio for the videographer. It is ideal for today?s smaller, digital video cameras where longer models would appear in the frame when camera mounted. The hyper-directional super-cardioid shotgun microphone has a wide frequency response, exhibits low noise and accepts up to 110dB SPL input levels. The 11.8 long microphone uses a single "AAA" battery that will last over 1000 hours due to the mic?s extremely low current drain. The low-impedance, XLR connectored SGM-1X ships complete with a windscreen and Azden?s proprietary shock-mount holder that isolates camera motor noise from the mic. The holder has provisions for both camera-shoe and mic-stand mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SGM-1X
Product Name Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details