Visual Sound, Inc. Shotgun Microphone SGM-1000

Description
Azden Corporation The Phamtom-Powered Azden SGM-1000 comes with a windscreen and Azden's unique shockmount holder with integrated shoe-mount. Designed for Video and Audio Professionals, the SGM-1000 is a highly directional shotgun microphone with a wide frequency response and low noise levels. The SGM-1000 can be powered by external phantom power or a single AA battery.
Description
Azden Corporation The Phamtom-Powered Azden SGM-1000 comes with a windscreen and Azden's unique shockmount holder with integrated shoe-mount. Designed for Video and Audio Professionals, the SGM-1000 is a highly directional shotgun microphone with a wide frequency response and low noise levels. The SGM-1000 can be powered by external phantom power or a single AA battery.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shotgun Microphone
SGM-1000
Shotgun Microphone SGM-1000
Azden Corporation The Phamtom-Powered Azden SGM-1000 comes with a windscreen and Azden's unique shockmount holder with integrated shoe-mount. Designed for Video and Audio Professionals, the SGM-1000 is a highly directional shotgun microphone with a wide frequency response and low noise levels. The SGM-1000 can be powered by external phantom power or a single AA battery.

Azden Corporation

The Phamtom-Powered Azden SGM-1000 comes with a windscreen and Azden's unique shockmount holder with integrated shoe-mount. Designed for Video and Audio Professionals, the SGM-1000 is a highly directional shotgun microphone with a wide frequency response and low noise levels. The SGM-1000 can be powered by external phantom power or a single AA battery.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SGM-1000
Product Name Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details