Visual Sound, Inc. STARGLAS 60 GLASS REAR PROJECTION SCREEN SG60AR

Description
Stewart Filmscreen Corp. StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties. In the projection technology world, the black screen has received a lot of attention from all ends of the spectrum. Black screens offer unsurpassed contrast levels, but current production sizes are limited, reaching a maximum image size of 48? x 64?. Stewart offers sizes over eight times larger than any other manufacturer with StarGlas 60. This innovative screen is currently available up to 126? x 204?, with larger production sizes on the horizon. Production sizes up to 126" x 204" [3200mm x 5182mm] Peak Gain: 0.60 (+/- 10%) Half Gain Viewing Angle: 47° Suitable for passive 3D (high open/close ratio) Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Standard Anti-Reflective (AR) Coating Largest black screen available in the visual display market Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®
Description
Stewart Filmscreen Corp. StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties. In the projection technology world, the black screen has received a lot of attention from all ends of the spectrum. Black screens offer unsurpassed contrast levels, but current production sizes are limited, reaching a maximum image size of 48? x 64?. Stewart offers sizes over eight times larger than any other manufacturer with StarGlas 60. This innovative screen is currently available up to 126? x 204?, with larger production sizes on the horizon. Production sizes up to 126" x 204" [3200mm x 5182mm] Peak Gain: 0.60 (+/- 10%) Half Gain Viewing Angle: 47° Suitable for passive 3D (high open/close ratio) Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Standard Anti-Reflective (AR) Coating Largest black screen available in the visual display market Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®

Suppliers

Company
Product
Description
Supplier Links
STARGLAS 60 GLASS REAR PROJECTION SCREEN - SG60AR - Visual Sound, Inc.
Broomall, PA, USA
STARGLAS 60 GLASS REAR PROJECTION SCREEN
SG60AR
STARGLAS 60 GLASS REAR PROJECTION SCREEN SG60AR
Stewart Filmscreen Corp. StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties. In the projection technology world, the black screen has received a lot of attention from all ends of the spectrum. Black screens offer unsurpassed contrast levels, but current production sizes are limited, reaching a maximum image size of 48? x 64?. Stewart offers sizes over eight times larger than any other manufacturer with StarGlas 60. This innovative screen is currently available up to 126? x 204?, with larger production sizes on the horizon. Production sizes up to 126" x 204" [3200mm x 5182mm] Peak Gain: 0.60 (+/- 10%) Half Gain Viewing Angle: 47° Suitable for passive 3D (high open/close ratio) Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Standard Anti-Reflective (AR) Coating Largest black screen available in the visual display market Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®

Stewart Filmscreen Corp.

StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties.

In the projection technology world, the black screen has received a lot of attention from all ends of the spectrum. Black screens offer unsurpassed contrast levels, but current production sizes are limited, reaching a maximum image size of 48? x 64?. Stewart offers sizes over eight times larger than any other manufacturer with StarGlas 60. This innovative screen is currently available up to 126? x 204?, with larger production sizes on the horizon.

  • Production sizes up to 126" x 204" [3200mm x 5182mm]
  • Peak Gain: 0.60 (+/- 10%)
  • Half Gain Viewing Angle: 47°
  • Suitable for passive 3D (high open/close ratio)
  • Abrasion and Stain Resistant
  • Blocks 100% of UV Light
  • Qualifies as Safety Glass
  • Standard Anti-Reflective (AR) Coating
  • Largest black screen available in the visual display market
  • Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number SG60AR
Product Name STARGLAS 60 GLASS REAR PROJECTION SCREEN
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details