Visual Sound, Inc. Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White SG-4

Description
Lowell Manufacturing Company SG-4: 7" square steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: P625X, CB44
Description
Lowell Manufacturing Company SG-4: 7" square steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: P625X, CB44

Suppliers

Company
Product
Description
Supplier Links
Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White - SG-4 - Visual Sound, Inc.
Broomall, PA, USA
Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White
SG-4
Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White SG-4
Lowell Manufacturing Company SG-4: 7" square steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: P625X, CB44

Lowell Manufacturing Company

SG-4: 7" square steel grille includes 4 screws and concealed speaker mounting studs. White. Fits backbox: P625X, CB44

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SG-4
Product Name Grille-4in Speaker, Steel, Screw Mount, 7in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details