Visual Sound, Inc. UHF handheld transmitter for Opus 600 SEM 681

Description
beyerdynamic, Inc. UHF handheld transmitter for Opus 600, EM 981 S changeable capsule (condensor, cardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)
Description
beyerdynamic, Inc. UHF handheld transmitter for Opus 600, EM 981 S changeable capsule (condensor, cardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)

Suppliers

Company
Product
Description
Supplier Links
UHF handheld transmitter for Opus 600 - SEM 681 - Visual Sound, Inc.
Broomall, PA, USA
UHF handheld transmitter for Opus 600
SEM 681
UHF handheld transmitter for Opus 600 SEM 681
beyerdynamic, Inc. UHF handheld transmitter for Opus 600, EM 981 S changeable capsule (condensor, cardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries Modular design with interchangeable microphone capsules On/Off switch Power on LED Plastic housing ACT function (Automatic Channel Targeting) for automatic frequency setting Integrated antenna Powered by two AA-batteries (1.5 V)

beyerdynamic, Inc.

UHF handheld transmitter for Opus 600, EM 981 S changeable capsule (condensor, cardioid), PLL, pilot tone, battery low LED, plastic housing, ACT- function, incl. MKV 11 and 2 x AA batteries

  • Modular design with interchangeable microphone capsules
  • On/Off switch
  • Power on LED
  • Plastic housing
  • ACT function (Automatic Channel Targeting) for automatic frequency setting
  • Integrated antenna
  • Powered by two AA-batteries (1.5 V)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SEM 681
Product Name UHF handheld transmitter for Opus 600
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers