Visual Sound, Inc. 10oz Dual Cone Speaker/ 5 Watt Transformer (70.7/25V) Assembly SD72

Description
Atlas Sound The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72. Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. 5 watt-dual voltage transformer Individually packaged for stocking & ordering convenience Quality 10oz dual cone speaker provides familiar response & performance
Description
Atlas Sound The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72. Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. 5 watt-dual voltage transformer Individually packaged for stocking & ordering convenience Quality 10oz dual cone speaker provides familiar response & performance

Suppliers

Company
Product
Description
Supplier Links
10oz Dual Cone Speaker/ 5 Watt Transformer (70.7/25V) Assembly - SD72 - Visual Sound, Inc.
Broomall, PA, USA
10oz Dual Cone Speaker/ 5 Watt Transformer (70.7/25V) Assembly
SD72
10oz Dual Cone Speaker/ 5 Watt Transformer (70.7/25V) Assembly SD72
Atlas Sound The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72. Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. 5 watt-dual voltage transformer Individually packaged for stocking & ordering convenience Quality 10oz dual cone speaker provides familiar response & performance

Atlas Sound

The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72. Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements.

  • 5 watt-dual voltage transformer
  • Individually packaged for stocking & ordering convenience
  • Quality 10oz dual cone speaker provides familiar response & performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SD72
Product Name 10oz Dual Cone Speaker/ 5 Watt Transformer (70.7/25V) Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 103 dB
Size 0.30 inch (8 mm)
View Details