Visual Sound, Inc. SolidDrive Surfacemount SD1sm

Description
SoundTube Entertainment, Inc. Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates. Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood. Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates. Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood. Hidden planar-source audio technology evenly distributes acoustic energy throughout the listening space. Proprietary behind-surface mounting technologies ensure maximum visual appeal. Max SPL of 88.5 dB (drywall) and 120° dispersion pattern across the upper registers of the frequency spectrum. Drywall (SD1) optional accessories: self-leveling, constant-tension pre-construction bracket to ensure proper alignment and wall contact. Glass (SD1g) included accessories: high-bond, double-sided VBH adhesive disk. Wood, laminate and composite (SD1sm) included accessories: direct-screw aluminum mounting base. Desktop included accessories: mini amplifier, 15-volt power supply, passive EQ module, four international power outlet adaptors, connector cables and a durable carrying case. Optional accessories include passive EQ modules for drywall, glass or wood; 20-watt metal junction box for 25-, 70.7- and 100-volt applications (AC-JB20-XFMR). SolidDrives operate in a virtually friction-free environment and are engineered for infinite life. SolidDrives come with an industry-leading 7-year warranty. UL-approved 1480 and 2043 (except SD1-desktop).
Description
SoundTube Entertainment, Inc. Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates. Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood. Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates. Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood. Hidden planar-source audio technology evenly distributes acoustic energy throughout the listening space. Proprietary behind-surface mounting technologies ensure maximum visual appeal. Max SPL of 88.5 dB (drywall) and 120° dispersion pattern across the upper registers of the frequency spectrum. Drywall (SD1) optional accessories: self-leveling, constant-tension pre-construction bracket to ensure proper alignment and wall contact. Glass (SD1g) included accessories: high-bond, double-sided VBH adhesive disk. Wood, laminate and composite (SD1sm) included accessories: direct-screw aluminum mounting base. Desktop included accessories: mini amplifier, 15-volt power supply, passive EQ module, four international power outlet adaptors, connector cables and a durable carrying case. Optional accessories include passive EQ modules for drywall, glass or wood; 20-watt metal junction box for 25-, 70.7- and 100-volt applications (AC-JB20-XFMR). SolidDrives operate in a virtually friction-free environment and are engineered for infinite life. SolidDrives come with an industry-leading 7-year warranty. UL-approved 1480 and 2043 (except SD1-desktop).

Suppliers

Company
Product
Description
Supplier Links
SolidDrive Surfacemount - SD1sm - Visual Sound, Inc.
Broomall, PA, USA
SolidDrive Surfacemount
SD1sm
SolidDrive Surfacemount SD1sm
SoundTube Entertainment, Inc. Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates. Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood. Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates. Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood. Hidden planar-source audio technology evenly distributes acoustic energy throughout the listening space. Proprietary behind-surface mounting technologies ensure maximum visual appeal. Max SPL of 88.5 dB (drywall) and 120° dispersion pattern across the upper registers of the frequency spectrum. Drywall (SD1) optional accessories: self-leveling, constant-tension pre-construction bracket to ensure proper alignment and wall contact. Glass (SD1g) included accessories: high-bond, double-sided VBH adhesive disk. Wood, laminate and composite (SD1sm) included accessories: direct-screw aluminum mounting base. Desktop included accessories: mini amplifier, 15-volt power supply, passive EQ module, four international power outlet adaptors, connector cables and a durable carrying case. Optional accessories include passive EQ modules for drywall, glass or wood; 20-watt metal junction box for 25-, 70.7- and 100-volt applications (AC-JB20-XFMR). SolidDrives operate in a virtually friction-free environment and are engineered for infinite life. SolidDrives come with an industry-leading 7-year warranty. UL-approved 1480 and 2043 (except SD1-desktop).

SoundTube Entertainment, Inc.

Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates. Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood.

  • Proprietary dual-voice coil technology in a durable, aluminum enclosure delivering high power handling and sensitivity across multiple substrates.
  • Symmetrically opposed neodymium magnets convert audio signals into acoustical energy for any rigid surface including glass, drywall, ceramic and wood.
  • Hidden planar-source audio technology evenly distributes acoustic energy throughout the listening space.
  • Proprietary behind-surface mounting technologies ensure maximum visual appeal.
  • Max SPL of 88.5 dB (drywall) and 120° dispersion pattern across the upper registers of the frequency spectrum.
  • Drywall (SD1) optional accessories: self-leveling, constant-tension pre-construction bracket to ensure proper alignment and wall contact.
  • Glass (SD1g) included accessories: high-bond, double-sided VBH adhesive disk.
  • Wood, laminate and composite (SD1sm) included accessories: direct-screw aluminum mounting base.
  • Desktop included accessories: mini amplifier, 15-volt power supply, passive EQ module, four international power outlet adaptors, connector cables and a durable carrying case.
  • Optional accessories include passive EQ modules for drywall, glass or wood; 20-watt metal junction box for 25-, 70.7- and 100-volt applications (AC-JB20-XFMR).
  • SolidDrives operate in a virtually friction-free environment and are engineered for infinite life. SolidDrives come with an industry-leading 7-year warranty.
  • UL-approved 1480 and 2043 (except SD1-desktop).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SD1sm
Product Name SolidDrive Surfacemount
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details