Visual Sound, Inc. Sub-Bass System Screen Sub 1A

Description
Martin Audio Limited Screen Sub 1A provides low distortion, true sub-bass response for any cinema environment. Built with a shallow profile, like the Screen 4 and Screen 5, the sub is designed for behind-the-screen placement. The unit uses a single 18 inch (460mm) long excursion high power driver. Large area tapered twin ports ensure minimum turbulence down to the lowest frequencies demanded by today's digital sound tracks. High efficiency THX™ approved Low port compression High power long excursion driver High SPL Applications includes: Behind screen placement
Description
Martin Audio Limited Screen Sub 1A provides low distortion, true sub-bass response for any cinema environment. Built with a shallow profile, like the Screen 4 and Screen 5, the sub is designed for behind-the-screen placement. The unit uses a single 18 inch (460mm) long excursion high power driver. Large area tapered twin ports ensure minimum turbulence down to the lowest frequencies demanded by today's digital sound tracks. High efficiency THX™ approved Low port compression High power long excursion driver High SPL Applications includes: Behind screen placement

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Sub-Bass System
Screen Sub 1A
Sub-Bass System Screen Sub 1A
Martin Audio Limited Screen Sub 1A provides low distortion, true sub-bass response for any cinema environment. Built with a shallow profile, like the Screen 4 and Screen 5, the sub is designed for behind-the-screen placement. The unit uses a single 18 inch (460mm) long excursion high power driver. Large area tapered twin ports ensure minimum turbulence down to the lowest frequencies demanded by today's digital sound tracks. High efficiency THX™ approved Low port compression High power long excursion driver High SPL Applications includes: Behind screen placement

Martin Audio Limited

Screen Sub 1A provides low distortion, true sub-bass response for any cinema environment. Built with a shallow profile, like the Screen 4 and Screen 5, the sub is designed for behind-the-screen placement. The unit uses a single 18 inch (460mm) long excursion high power driver. Large area tapered twin ports ensure minimum turbulence down to the lowest frequencies demanded by today's digital sound tracks.

  • High efficiency
  • THX™ approved
  • Low port compression
  • High power long excursion driver
  • High SPL
  • Applications includes: Behind screen placement
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen Sub 1A
Product Name Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details