Visual Sound, Inc. Three-Way System Screen 6

Description
Martin Audio Limited The Screen 6 full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6 is approved by Lucasfilm for use in category 3 (over 80ft in length or over 180000 ft3 in volume) THX theatres. Three-way design THX™ approved Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement and Premier/Showcase cinemas
Description
Martin Audio Limited The Screen 6 full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6 is approved by Lucasfilm for use in category 3 (over 80ft in length or over 180000 ft3 in volume) THX theatres. Three-way design THX™ approved Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement and Premier/Showcase cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way System
Screen 6
Three-Way System Screen 6
Martin Audio Limited The Screen 6 full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6 is approved by Lucasfilm for use in category 3 (over 80ft in length or over 180000 ft3 in volume) THX theatres. Three-way design THX™ approved Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Application includes: Behind screen placement and Premier/Showcase cinemas

Martin Audio Limited

The Screen 6 full-range system has been developed for use in large to very large-scale cinema environments. The system consists of a 4 x 15 inch (380mm) low frequency section plus a unique mid-range unit and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 6 is approved by Lucasfilm for use in category 3 (over 80ft in length or over 180000 ft3 in volume) THX theatres.

  • Three-way design
  • THX™ approved
  • Very low distortion mid-range
  • Full pattern control to 300Hz
  • 90 degree x 50 degree dispersion
  • Application includes: Behind screen placement and Premier/Showcase cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 6
Product Name Three-Way System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1220 ohms
Sensitivity 101 dB
Size 0.25 inch (6 mm)
View Details