Visual Sound, Inc. Three-Way Full-Range Bi-Amp System Screen 5B

Description
Martin Audio Limited The Screen 5B full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller. Three-way design Bi-amped operation Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Applications includes: Behind screen placement and Large scale cinemas
Description
Martin Audio Limited The Screen 5B full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller. Three-way design Bi-amped operation Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Applications includes: Behind screen placement and Large scale cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way Full-Range Bi-Amp System
Screen 5B
Three-Way Full-Range Bi-Amp System Screen 5B
Martin Audio Limited The Screen 5B full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller. Three-way design Bi-amped operation Very low distortion mid-range Full pattern control to 300Hz 90 degree x 50 degree dispersion Applications includes: Behind screen placement and Large scale cinemas

Martin Audio Limited

The Screen 5B full-range system has been developed for use in medium to large-scale cinema environments. The system consists of a 2 x 15 inch (380mm) low frequency section plus a unique mid-range and high frequency horn which exhibits ideal pattern control across its operating range from 300Hz-20kHz. The Screen 5B would normally be operated as a bi-amped system using the Martin Audio CMX2A Cinema Controller.

  • Three-way design
  • Bi-amped operation
  • Very low distortion mid-range
  • Full pattern control to 300Hz
  • 90 degree x 50 degree dispersion
  • Applications includes: Behind screen placement and Large scale cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 5B
Product Name Three-Way Full-Range Bi-Amp System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details