Visual Sound, Inc. Two-Way Passive System Screen 2P

Description
Martin Audio Limited The Screen 2P Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2P ideally suited for small cinemas, preview theatres, screening rooms and post production suites. A 1.2kHz internal passive crossover network ensures smooth transition between the LF and HF sections. Two-way passive design Very shallow profile High SPL Low distortion Application includes: Behind screen placement and for rooms up to 150 seats
Description
Martin Audio Limited The Screen 2P Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2P ideally suited for small cinemas, preview theatres, screening rooms and post production suites. A 1.2kHz internal passive crossover network ensures smooth transition between the LF and HF sections. Two-way passive design Very shallow profile High SPL Low distortion Application includes: Behind screen placement and for rooms up to 150 seats

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Passive System
Screen 2P
Two-Way Passive System Screen 2P
Martin Audio Limited The Screen 2P Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2P ideally suited for small cinemas, preview theatres, screening rooms and post production suites. A 1.2kHz internal passive crossover network ensures smooth transition between the LF and HF sections. Two-way passive design Very shallow profile High SPL Low distortion Application includes: Behind screen placement and for rooms up to 150 seats

Martin Audio Limited

The Screen 2P Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2P ideally suited for small cinemas, preview theatres, screening rooms and post production suites. A 1.2kHz internal passive crossover network ensures smooth transition between the LF and HF sections.

  • Two-way passive design
  • Very shallow profile
  • High SPL
  • Low distortion
  • Application includes: Behind screen placement and for rooms up to 150 seats
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 2P
Product Name Two-Way Passive System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3050 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details