Visual Sound, Inc. Two-Way Bi-Amp System Screen 2

Description
Martin Audio Limited The Screen 2 Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2 ideally suited for small cinemas, preview theatres, screening rooms and post production suites. Two-way bi-amp design THX™ approved Very shallow profile High SPL Low distortion Application includes: Behind screen placement, Preview theatres and For rooms up to 150 seats
Description
Martin Audio Limited The Screen 2 Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2 ideally suited for small cinemas, preview theatres, screening rooms and post production suites. Two-way bi-amp design THX™ approved Very shallow profile High SPL Low distortion Application includes: Behind screen placement, Preview theatres and For rooms up to 150 seats

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Bi-Amp System
Screen 2
Two-Way Bi-Amp System Screen 2
Martin Audio Limited The Screen 2 Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2 ideally suited for small cinemas, preview theatres, screening rooms and post production suites. Two-way bi-amp design THX™ approved Very shallow profile High SPL Low distortion Application includes: Behind screen placement, Preview theatres and For rooms up to 150 seats

Martin Audio Limited

The Screen 2 Cinema system has been developed to accommodate the various digital formats of modern films, providing the essentials of low distortion, wide bandwidth, with uniform coverage for the smaller room. This makes the Screen 2 ideally suited for small cinemas, preview theatres, screening rooms and post production suites.

  • Two-way bi-amp design
  • THX™ approved
  • Very shallow profile
  • High SPL
  • Low distortion
  • Application includes: Behind screen placement, Preview theatres and For rooms up to 150 seats
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 2
Product Name Two-Way Bi-Amp System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 175 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details