3M Mobile Interactive Solutions
For the ideal projected image to match the latest in WXGA notebooks and popular video formats, the 3M Super Close Projection System SCP740 is the solution you need. The first high brightness, WXGA projector to be available with super close projection technology, the SCP740 has the benefits of DLPTM, Brillian ColorTM DVI-D connectivity and an integrated wind tunnel for fan noise reduction. Works better than traditional ceiling mounted projectors because the extreme off-axis short throw reduces light in the presenter's eyes and the full connectivity makes it the perfect tabletop media hub tool!
2600 Lumens
WXGA Resolution (1280 x 800)
Two computer/component RGB inputs
One computer RGB output
RJ-45 ethernet connection provides network capabilities and basic remote administration
RS232 connection for basic remote control
+5V/2A DC power output
S-video input for connecting a DVD/analog video device
DVI-D connection
RCA Audio/Video for camcorders, digital cameras, gaming and more
One USB port for remote mouse
Audio output connection for external speakers
3M Mobile Interactive Solutions
For the ideal projected image to match the latest in WXGA notebooks and popular video formats, the 3M Super Close Projection System SCP740 is the solution you need. The first high brightness, WXGA projector to be available with super close projection technology, the SCP740 has the benefits of DLPTM, Brillian ColorTM DVI-D connectivity and an integrated wind tunnel for fan noise reduction. Works better than traditional ceiling mounted projectors because the extreme off-axis short throw reduces light in the presenter's eyes and the full connectivity makes it the perfect tabletop media hub tool!
- 2600 Lumens
- WXGA Resolution (1280 x 800)
- Two computer/component RGB inputs
- One computer RGB output
- RJ-45 ethernet connection provides network capabilities and basic remote administration
- RS232 connection for basic remote control
- +5V/2A DC power output
- S-video input for connecting a DVD/analog video device
- DVI-D connection
- RCA Audio/Video for camcorders, digital cameras, gaming and more
- One USB port for remote mouse
- Audio output connection for external speakers