The Optoma TX615-3D delivers exceptional brightness to overcome ambient light, making it the ideal choice for nearly any installation. Featuring a built-in 10-Watt speaker system and wired network management, the TX615-3D is equipped with the latest color and image processing technologies from Texas Instruments.
The 3D effect is generated by splitting this signal into two standard video streams, one for each eye. Using DLP Link™ technology, the 3D glasses synchronize with the image on screen to filter each stream to the correct eye. Your brain then combines the two streams to make them jump to life.
Easy-to-read text – Bright at 3500 ANSI lumens and high 3000:1 contrast ratio
VGA and audio pass-thru operational on standby mode
Auto keystone supports installation
Remote management via RS-232 and Crestron management software
Broad range of audio and video connectivity
Wireless connectivity with optional dongle
The Optoma TX615-3D delivers exceptional brightness to overcome ambient light, making it the ideal choice for nearly any installation. Featuring a built-in 10-Watt speaker system and wired network management, the TX615-3D is equipped with the latest color and image processing technologies from Texas Instruments.
The 3D effect is generated by splitting this signal into two standard video streams, one for each eye. Using DLP Link™ technology, the 3D glasses synchronize with the image on screen to filter each stream to the correct eye. Your brain then combines the two streams to make them jump to life.
- Easy-to-read text – Bright at 3500 ANSI lumens and high 3000:1 contrast ratio
- VGA and audio pass-thru operational on standby mode
- Auto keystone supports installation
- Remote management via RS-232 and Crestron management software
- Broad range of audio and video connectivity
- Wireless connectivity with optional dongle