Visual Sound, Inc. 8 Ohm Utility Driver, 800 Watt, 95.1 dB Scorpion S-1025-8

Description
Peavey Electronics The Scorpion® S-1025-8 is a 8-ohm utility driver with 200 watt continuous power capacity. Impedance: 8 Ohms Power capacity: 800 W Peak, 400 W Program, 200 W Continuous Sensitivity: 95.1 dB / 1 W 1 m Usable freq. range: 80 Hz ~ 4 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 2.5 inch / 63.5 mm Voice coil material: Aluminum ribbon wire, Kapton former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics The Scorpion® S-1025-8 is a 8-ohm utility driver with 200 watt continuous power capacity. Impedance: 8 Ohms Power capacity: 800 W Peak, 400 W Program, 200 W Continuous Sensitivity: 95.1 dB / 1 W 1 m Usable freq. range: 80 Hz ~ 4 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 2.5 inch / 63.5 mm Voice coil material: Aluminum ribbon wire, Kapton former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Ohm Utility Driver, 800 Watt, 95.1 dB
Scorpion S-1025-8
8 Ohm Utility Driver, 800 Watt, 95.1 dB Scorpion S-1025-8
Peavey Electronics The Scorpion® S-1025-8 is a 8-ohm utility driver with 200 watt continuous power capacity. Impedance: 8 Ohms Power capacity: 800 W Peak, 400 W Program, 200 W Continuous Sensitivity: 95.1 dB / 1 W 1 m Usable freq. range: 80 Hz ~ 4 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 2.5 inch / 63.5 mm Voice coil material: Aluminum ribbon wire, Kapton former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Peavey Electronics

The Scorpion® S-1025-8 is a 8-ohm utility driver with 200 watt continuous power capacity.

  • Impedance: 8 Ohms
  • Power capacity: 800 W Peak, 400 W Program, 200 W Continuous
  • Sensitivity: 95.1 dB / 1 W 1 m
  • Usable freq. range: 80 Hz ~ 4 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 2.5 inch / 63.5 mm
  • Voice coil material: Aluminum ribbon wire, Kapton former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Scorpion S-1025-8
Product Name 8 Ohm Utility Driver, 800 Watt, 95.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
NE Subwoofer, 10
Specs
Nominal Power 190 watts
Sensitivity 85.1 dB
Resonance Frequency 23 Hz
View Details