Visual Sound, Inc. SCM-250 Workstations SCM-250

Description
Marshall Furniture, Inc. 39"W x 35"H x 27"D Available in 5 wood grain colors and black. Two-tone / wood color and black are available. Locking doors and access panel are standard. The SCM-250 is a Euro-style workstation that can hold a complete CPU based system and/or be set up to accommodate laptops. The SCM-250 comes with a shelf in each compartment and is large enough for an optional rack box or fixed rack and a CPU. We are now shipping the SCM-250 with a removable access panel or access doors as requested. The overhanging top and base with T-molded edges protect the cabinet from bumps. 30-day shipment in Black, Oak, Walnut, Cherry, Maple, or Mahogany.
Description
Marshall Furniture, Inc. 39"W x 35"H x 27"D Available in 5 wood grain colors and black. Two-tone / wood color and black are available. Locking doors and access panel are standard. The SCM-250 is a Euro-style workstation that can hold a complete CPU based system and/or be set up to accommodate laptops. The SCM-250 comes with a shelf in each compartment and is large enough for an optional rack box or fixed rack and a CPU. We are now shipping the SCM-250 with a removable access panel or access doors as requested. The overhanging top and base with T-molded edges protect the cabinet from bumps. 30-day shipment in Black, Oak, Walnut, Cherry, Maple, or Mahogany.

Suppliers

Company
Product
Description
Supplier Links
SCM-250 Workstations - SCM-250 - Visual Sound, Inc.
Broomall, PA, USA
SCM-250 Workstations
SCM-250
SCM-250 Workstations SCM-250
Marshall Furniture, Inc. 39"W x 35"H x 27"D Available in 5 wood grain colors and black. Two-tone / wood color and black are available. Locking doors and access panel are standard. The SCM-250 is a Euro-style workstation that can hold a complete CPU based system and/or be set up to accommodate laptops. The SCM-250 comes with a shelf in each compartment and is large enough for an optional rack box or fixed rack and a CPU. We are now shipping the SCM-250 with a removable access panel or access doors as requested. The overhanging top and base with T-molded edges protect the cabinet from bumps. 30-day shipment in Black, Oak, Walnut, Cherry, Maple, or Mahogany.

Marshall Furniture, Inc.

39"W x 35"H x 27"D Available in 5 wood grain colors and black. Two-tone / wood color and black are available. Locking doors and access panel are standard.

The SCM-250 is a Euro-style workstation that can hold a complete CPU based system and/or be set up to accommodate laptops. The SCM-250 comes with a shelf in each compartment and is large enough for an optional rack box or fixed rack and a CPU. We are now shipping the SCM-250 with a removable access panel or access doors as requested. The overhanging top and base with T-molded edges protect the cabinet from bumps. 30-day shipment in Black, Oak, Walnut, Cherry, Maple, or Mahogany.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number SCM-250
Product Name SCM-250 Workstations
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2724070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Height 33.1 inch (840 mm)
Work Surface PaintedSteel; Steel
View Details
Dead Air Box PCR Workstation - AC632TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details