Visual Sound, Inc. Stereo Condenser Microphone SCM 2090

Description
Nady Systems, Inc. - Pro Audio Stereo Condenser Microphone
Description
Nady Systems, Inc. - Pro Audio Stereo Condenser Microphone

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stereo Condenser Microphone
SCM 2090
Stereo Condenser Microphone SCM 2090
Nady Systems, Inc. - Pro Audio Stereo Condenser Microphone

Nady Systems, Inc. - Pro Audio

Stereo Condenser Microphone

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SCM 2090
Product Name Stereo Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details