Visual Sound, Inc. Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White SCB-700

Description
Lowell Manufacturing Company SCB-700: square perforated steel grille and frame (fits backbox PC712). GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company SCB-700: square perforated steel grille and frame (fits backbox PC712). GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White - SCB-700 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
SCB-700
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White SCB-700
Lowell Manufacturing Company SCB-700: square perforated steel grille and frame (fits backbox PC712). GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

SCB-700: square perforated steel grille and frame (fits backbox PC712).
GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SCB-700
Product Name Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details