Visual Sound, Inc. Active Unbalanced to Balanced Audio Adapters SC206-203

Description
ALTINEX, Inc. The SC206-203 is an audio adapter that converts unbalanced audio signals to balanced audio. The converted signals provide better sound quality and greatly reduce noise over long transmission lengths. The SC206-203 is an active unbalanced-to-balanc ed converter and requires an external power source. The unit is designed for high-performance audio applications requiring professional quality sound. The SC206-201 is designed to convert standard computer audio output to balanced audio, but may also be used to convert balanced signals to unbalanced signals. It has an excellent bandwidth, is ideal for most commercial-user applications, and requires no external power source. The SC206-202 is a passive device designed to convert unbalanced audio output from computers, DVD players, VCRs, etc. to balanced audio, but may also be used to convert balanced signals to unbalanced signals as well. The SC206-202 possesses a superior bandwidth and is designed for home theaters and marketing/sales presentation applications. Compact Easy to use Audio line driver Professional quality audio
Description
ALTINEX, Inc. The SC206-203 is an audio adapter that converts unbalanced audio signals to balanced audio. The converted signals provide better sound quality and greatly reduce noise over long transmission lengths. The SC206-203 is an active unbalanced-to-balanc ed converter and requires an external power source. The unit is designed for high-performance audio applications requiring professional quality sound. The SC206-201 is designed to convert standard computer audio output to balanced audio, but may also be used to convert balanced signals to unbalanced signals. It has an excellent bandwidth, is ideal for most commercial-user applications, and requires no external power source. The SC206-202 is a passive device designed to convert unbalanced audio output from computers, DVD players, VCRs, etc. to balanced audio, but may also be used to convert balanced signals to unbalanced signals as well. The SC206-202 possesses a superior bandwidth and is designed for home theaters and marketing/sales presentation applications. Compact Easy to use Audio line driver Professional quality audio

Suppliers

Company
Product
Description
Supplier Links
Active Unbalanced to Balanced Audio Adapters - SC206-203 - Visual Sound, Inc.
Broomall, PA, USA
Active Unbalanced to Balanced Audio Adapters
SC206-203
Active Unbalanced to Balanced Audio Adapters SC206-203
ALTINEX, Inc. The SC206-203 is an audio adapter that converts unbalanced audio signals to balanced audio. The converted signals provide better sound quality and greatly reduce noise over long transmission lengths. The SC206-203 is an active unbalanced-to-balanc ed converter and requires an external power source. The unit is designed for high-performance audio applications requiring professional quality sound. The SC206-201 is designed to convert standard computer audio output to balanced audio, but may also be used to convert balanced signals to unbalanced signals. It has an excellent bandwidth, is ideal for most commercial-user applications, and requires no external power source. The SC206-202 is a passive device designed to convert unbalanced audio output from computers, DVD players, VCRs, etc. to balanced audio, but may also be used to convert balanced signals to unbalanced signals as well. The SC206-202 possesses a superior bandwidth and is designed for home theaters and marketing/sales presentation applications. Compact Easy to use Audio line driver Professional quality audio

ALTINEX, Inc.

The SC206-203 is an audio adapter that converts unbalanced audio signals to balanced audio. The converted signals provide better sound quality and greatly reduce noise over long transmission lengths. The SC206-203 is an active unbalanced-to-balanced converter and requires an external power source. The unit is designed for high-performance audio applications requiring professional quality sound. The SC206-201 is designed to convert standard computer audio output to balanced audio, but may also be used to convert balanced signals to unbalanced signals. It has an excellent bandwidth, is ideal for most commercial-user applications, and requires no external power source. The SC206-202 is a passive device designed to convert unbalanced audio output from computers, DVD players, VCRs, etc. to balanced audio, but may also be used to convert balanced signals to unbalanced signals as well. The SC206-202 possesses a superior bandwidth and is designed for home theaters and marketing/sales presentation applications.

  • Compact
  • Easy to use
  • Audio line driver
  • Professional quality audio
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number SC206-203
Product Name Active Unbalanced to Balanced Audio Adapters
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
USB Video Adapters - 1924702 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details