Visual Sound, Inc. High Power Three-Way Screen Channel Systems SC-413H

Description
QSC Audio Products, Inc. High power, three-way, 1x15", bi or tri-amp screen channel loudspeaker. Consists of LF-4115 and MH-1075 components.
Description
QSC Audio Products, Inc. High power, three-way, 1x15", bi or tri-amp screen channel loudspeaker. Consists of LF-4115 and MH-1075 components.

Suppliers

Company
Product
Description
Supplier Links
High Power Three-Way Screen Channel Systems - SC-413H - Visual Sound, Inc.
Broomall, PA, USA
High Power Three-Way Screen Channel Systems
SC-413H
High Power Three-Way Screen Channel Systems SC-413H
QSC Audio Products, Inc. High power, three-way, 1x15", bi or tri-amp screen channel loudspeaker. Consists of LF-4115 and MH-1075 components.

QSC Audio Products, Inc.

High power, three-way, 1x15", bi or tri-amp screen channel loudspeaker. Consists of LF-4115 and MH-1075 components.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SC-413H
Product Name High Power Three-Way Screen Channel Systems
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details