Visual Sound, Inc. Compact High Efficiency Paging Horn 8 ohms SC-15

Description
Atlas Sound SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility. Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy. Compact Size and Styling Enhance Application Flexibility Environment Resistant Construction for Long Term Indoor/Outdoor Use Precision-Built 15-Watt Compression Driver for Optimum Power and Intelligibility Value-Priced, High Efficiency, Multi-Function Loudspeaker
Description
Atlas Sound SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility. Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy. Compact Size and Styling Enhance Application Flexibility Environment Resistant Construction for Long Term Indoor/Outdoor Use Precision-Built 15-Watt Compression Driver for Optimum Power and Intelligibility Value-Priced, High Efficiency, Multi-Function Loudspeaker

Suppliers

Company
Product
Description
Supplier Links
Compact High Efficiency Paging Horn 8 ohms - SC-15 - Visual Sound, Inc.
Broomall, PA, USA
Compact High Efficiency Paging Horn 8 ohms
SC-15
Compact High Efficiency Paging Horn 8 ohms SC-15
Atlas Sound SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility. Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy. Compact Size and Styling Enhance Application Flexibility Environment Resistant Construction for Long Term Indoor/Outdoor Use Precision-Built 15-Watt Compression Driver for Optimum Power and Intelligibility Value-Priced, High Efficiency, Multi-Function Loudspeaker

Atlas Sound

SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility.

Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy.

  • Compact Size and Styling Enhance Application Flexibility
  • Environment Resistant Construction for Long Term Indoor/Outdoor Use
  • Precision-Built 15-Watt Compression Driver for Optimum Power and
  • Intelligibility
  • Value-Priced, High Efficiency, Multi-Function Loudspeaker
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SC-15
Product Name Compact High Efficiency Paging Horn 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details