Visual Sound, Inc. Compact high-powered subwoofer for JFX products SBX220

Description
EAW - Eastern Acoustic Works, Inc. Highly compact companion subwoofer for all JFX products. Unique baffle design and advanced transducers maximize LF punch. Low frequency response to 32 Hz. Reinforced cup for pole mounting JFX loudspeakers. Foot recesses for stable ground stacking. The SBX220 is a compact high-powered subwoofer with an enclosure styled to complement JFX Series loudspeakers. It contains two advanced 12-inch woofers mounted in a clam shell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosures tuning frequency to complement the JFX Series high output. The enclosure includes balance-optimized recessed handles and rubber feet. A reinforced pole-mount receptacle allows the SBX220 to double as a base for use with any JFX full range system. The grille is internally braced to withstand the rigors of portable use. The input connector for the SBX220 is a Neutrik NL4 using pins 2+/-. The input is looped through to a second NL4 for connection to additional SBX220s. Pins 1+/- can be used for connection and loop through of the signals for a companion full-range loudspeaker. This means a single loudspeaker cable to the SBX220 can power both the subwoofer and full-range loudspeakers.
Description
EAW - Eastern Acoustic Works, Inc. Highly compact companion subwoofer for all JFX products. Unique baffle design and advanced transducers maximize LF punch. Low frequency response to 32 Hz. Reinforced cup for pole mounting JFX loudspeakers. Foot recesses for stable ground stacking. The SBX220 is a compact high-powered subwoofer with an enclosure styled to complement JFX Series loudspeakers. It contains two advanced 12-inch woofers mounted in a clam shell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosures tuning frequency to complement the JFX Series high output. The enclosure includes balance-optimized recessed handles and rubber feet. A reinforced pole-mount receptacle allows the SBX220 to double as a base for use with any JFX full range system. The grille is internally braced to withstand the rigors of portable use. The input connector for the SBX220 is a Neutrik NL4 using pins 2+/-. The input is looped through to a second NL4 for connection to additional SBX220s. Pins 1+/- can be used for connection and loop through of the signals for a companion full-range loudspeaker. This means a single loudspeaker cable to the SBX220 can power both the subwoofer and full-range loudspeakers.

Suppliers

Company
Product
Description
Supplier Links
Compact high-powered subwoofer for JFX products - SBX220 - Visual Sound, Inc.
Broomall, PA, USA
Compact high-powered subwoofer for JFX products
SBX220
Compact high-powered subwoofer for JFX products SBX220
EAW - Eastern Acoustic Works, Inc. Highly compact companion subwoofer for all JFX products. Unique baffle design and advanced transducers maximize LF punch. Low frequency response to 32 Hz. Reinforced cup for pole mounting JFX loudspeakers. Foot recesses for stable ground stacking. The SBX220 is a compact high-powered subwoofer with an enclosure styled to complement JFX Series loudspeakers. It contains two advanced 12-inch woofers mounted in a clam shell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosures tuning frequency to complement the JFX Series high output. The enclosure includes balance-optimized recessed handles and rubber feet. A reinforced pole-mount receptacle allows the SBX220 to double as a base for use with any JFX full range system. The grille is internally braced to withstand the rigors of portable use. The input connector for the SBX220 is a Neutrik NL4 using pins 2+/-. The input is looped through to a second NL4 for connection to additional SBX220s. Pins 1+/- can be used for connection and loop through of the signals for a companion full-range loudspeaker. This means a single loudspeaker cable to the SBX220 can power both the subwoofer and full-range loudspeakers.

EAW - Eastern Acoustic Works, Inc.

Highly compact companion subwoofer for all JFX products. Unique baffle design and advanced transducers maximize LF punch. Low frequency response to 32 Hz. Reinforced cup for pole mounting JFX loudspeakers. Foot recesses for stable ground stacking.

The SBX220 is a compact high-powered subwoofer with an enclosure styled to complement JFX Series loudspeakers. It contains two advanced 12-inch woofers mounted in a clam shell driver arrangement which provides tight driver coupling to increase output. A massive port radiates the considerable energy needed at the enclosures tuning frequency to complement the JFX Series high output. The enclosure includes balance-optimized recessed handles and rubber feet. A reinforced pole-mount receptacle allows the SBX220 to double as a base for use with any JFX full range system. The grille is internally braced to withstand the rigors of portable use. The input connector for the SBX220 is a Neutrik NL4 using pins 2+/-. The input is looped through to a second NL4 for connection to additional SBX220s. Pins 1+/- can be used for connection and loop through of the signals for a companion full-range loudspeaker. This means a single loudspeaker cable to the SBX220 can power both the subwoofer and full-range loudspeakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SBX220
Product Name Compact high-powered subwoofer for JFX products
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
PLS Full range, 3
Specs
Nominal Power 15 watts
Sensitivity 82.6 dB
Resonance Frequency 100 Hz
View Details
2 suppliers