Visual Sound, Inc. 4 x 15-inch electronically controlled subwoofer SBS45

Description
Community Professional Loudspeakers The Community Solutions SBS45 subwoofer is a very high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 27 Hz. It includes four long-excursion 15" cast frame Ferrofluid-cooled low frequency speakers mounted to a centrally vented enclosure. It produces exceptional low frequency energy with excellent transient response and very low distortion characteristics. Engineered for portable use or in permanent installations, the loudspeaker enclosure is constructed of voidfree, heavily braced Baltic birch plywood. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SLS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.
Description
Community Professional Loudspeakers The Community Solutions SBS45 subwoofer is a very high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 27 Hz. It includes four long-excursion 15" cast frame Ferrofluid-cooled low frequency speakers mounted to a centrally vented enclosure. It produces exceptional low frequency energy with excellent transient response and very low distortion characteristics. Engineered for portable use or in permanent installations, the loudspeaker enclosure is constructed of voidfree, heavily braced Baltic birch plywood. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SLS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Suppliers

Company
Product
Description
Supplier Links
4 x 15-inch electronically controlled subwoofer - SBS45 - Visual Sound, Inc.
Broomall, PA, USA
4 x 15-inch electronically controlled subwoofer
SBS45
4 x 15-inch electronically controlled subwoofer SBS45
Community Professional Loudspeakers The Community Solutions SBS45 subwoofer is a very high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 27 Hz. It includes four long-excursion 15" cast frame Ferrofluid-cooled low frequency speakers mounted to a centrally vented enclosure. It produces exceptional low frequency energy with excellent transient response and very low distortion characteristics. Engineered for portable use or in permanent installations, the loudspeaker enclosure is constructed of voidfree, heavily braced Baltic birch plywood. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SLS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Community Professional Loudspeakers

The Community Solutions SBS45 subwoofer is a very high output, high sensitivity, vented low frequency speaker system with extended low frequency response down to 27 Hz.

It includes four long-excursion 15" cast frame Ferrofluid-cooled low frequency speakers mounted to a centrally vented enclosure. It produces exceptional low frequency energy with excellent transient response and very low distortion characteristics. Engineered for portable use or in permanent installations, the loudspeaker enclosure is constructed of voidfree, heavily braced Baltic birch plywood. Available in black or white with white grille cover, with or without handles. Five year limited warranty. Use with Community SLS Series loudspeakers and the SC21 system controller or the DSC42 digital system controller.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SBS45
Product Name 4 x 15-inch electronically controlled subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details