Visual Sound, Inc. Compact Powered Subwoofer SbA760

Description
Electro-Voice The Electro-Voice® SbA760 is the next generation of hi-power, compact subwoofers. The SbA760 has a different box tuning and a new woofer (EVS-15FR) for more punch and low-end compared to its predecessor the SbA750. It is designed to match Electro-Voice® Sx-Series speakers, and is an ideal system extension for SxA100+, SxA250, and SxA360 powered speakers. The SbA760 adds extended low-frequency response to Sx300 and Sx100+ passive speakers driven by powered mixers. The state-of-the-art, Class-H power amplifier module delivers 760-watt RMS power to an EVS15FR 15-inch woofer. The SbA760 includes a recessed pole-mount and four casters for easy use and mobility.
Description
Electro-Voice The Electro-Voice® SbA760 is the next generation of hi-power, compact subwoofers. The SbA760 has a different box tuning and a new woofer (EVS-15FR) for more punch and low-end compared to its predecessor the SbA750. It is designed to match Electro-Voice® Sx-Series speakers, and is an ideal system extension for SxA100+, SxA250, and SxA360 powered speakers. The SbA760 adds extended low-frequency response to Sx300 and Sx100+ passive speakers driven by powered mixers. The state-of-the-art, Class-H power amplifier module delivers 760-watt RMS power to an EVS15FR 15-inch woofer. The SbA760 includes a recessed pole-mount and four casters for easy use and mobility.

Suppliers

Company
Product
Description
Supplier Links
Compact Powered Subwoofer - SbA760 - Visual Sound, Inc.
Broomall, PA, USA
Compact Powered Subwoofer
SbA760
Compact Powered Subwoofer SbA760
Electro-Voice The Electro-Voice® SbA760 is the next generation of hi-power, compact subwoofers. The SbA760 has a different box tuning and a new woofer (EVS-15FR) for more punch and low-end compared to its predecessor the SbA750. It is designed to match Electro-Voice® Sx-Series speakers, and is an ideal system extension for SxA100+, SxA250, and SxA360 powered speakers. The SbA760 adds extended low-frequency response to Sx300 and Sx100+ passive speakers driven by powered mixers. The state-of-the-art, Class-H power amplifier module delivers 760-watt RMS power to an EVS15FR 15-inch woofer. The SbA760 includes a recessed pole-mount and four casters for easy use and mobility.

Electro-Voice

The Electro-Voice® SbA760 is the next generation of hi-power, compact subwoofers. The SbA760 has a different box tuning and a new woofer (EVS-15FR) for more punch and low-end compared to its predecessor the SbA750. It is designed to match Electro-Voice® Sx-Series speakers, and is an ideal system extension for SxA100+, SxA250, and SxA360 powered speakers. The SbA760 adds extended low-frequency response to Sx300 and Sx100+ passive speakers driven by powered mixers. The state-of-the-art, Class-H power amplifier module delivers 760-watt RMS power to an EVS15FR 15-inch woofer. The SbA760 includes a recessed pole-mount and four casters for easy use and mobility.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SbA760
Product Name Compact Powered Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93.6 dB
Resonance Frequency 589 Hz
View Details
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details