Visual Sound, Inc. Medium Format Subwoofer SB625zP

Description
EAW - Eastern Acoustic Works, Inc. The SB625zP (2 x 15-inch) is a high output, medium-format subwoofer proven in complementing high efficiency, full-range loudspeakers in permanent installations. It is engineered to work with the KF600z Series in flown arrays and also works well with any full-range system. Optional accessories include eyebolts. Subwoofer 2 x 15 in woofer, vented Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. The SB625zP (2 x 15-inch) is a high output, medium-format subwoofer proven in complementing high efficiency, full-range loudspeakers in permanent installations. It is engineered to work with the KF600z Series in flown arrays and also works well with any full-range system. Optional accessories include eyebolts. Subwoofer 2 x 15 in woofer, vented Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
Medium Format Subwoofer - SB625zP - Visual Sound, Inc.
Broomall, PA, USA
Medium Format Subwoofer
SB625zP
Medium Format Subwoofer SB625zP
EAW - Eastern Acoustic Works, Inc. The SB625zP (2 x 15-inch) is a high output, medium-format subwoofer proven in complementing high efficiency, full-range loudspeakers in permanent installations. It is engineered to work with the KF600z Series in flown arrays and also works well with any full-range system. Optional accessories include eyebolts. Subwoofer 2 x 15 in woofer, vented Portable & Installation

EAW - Eastern Acoustic Works, Inc.

The SB625zP (2 x 15-inch) is a high output, medium-format subwoofer proven in complementing high efficiency, full-range loudspeakers in permanent installations. It is engineered to work with the KF600z Series in flown arrays and also works well with any full-range system. Optional accessories include eyebolts.

  • Subwoofer
  • 2 x 15 in woofer, vented
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB625zP
Product Name Medium Format Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
 - Diamond Studio 8.1 Pro - Wharfedale Pro
Specs
SPL 106 dB
Impedance 4 ohms
Sensitivity 86 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details