Visual Sound, Inc. Dedicated Virtual Array subwoofer system SB600z

Description
EAW - Eastern Acoustic Works, Inc. Virtual Array subwoofer system. (2)15-in. woofers individually vented. A dedicated subwoofer system with two 15-inch transducers in a vented trapezoidal enclosure. Each driver is in its own vented subenclosure. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.
Description
EAW - Eastern Acoustic Works, Inc. Virtual Array subwoofer system. (2)15-in. woofers individually vented. A dedicated subwoofer system with two 15-inch transducers in a vented trapezoidal enclosure. Each driver is in its own vented subenclosure. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Suppliers

Company
Product
Description
Supplier Links
Dedicated Virtual Array subwoofer system - SB600z - Visual Sound, Inc.
Broomall, PA, USA
Dedicated Virtual Array subwoofer system
SB600z
Dedicated Virtual Array subwoofer system SB600z
EAW - Eastern Acoustic Works, Inc. Virtual Array subwoofer system. (2)15-in. woofers individually vented. A dedicated subwoofer system with two 15-inch transducers in a vented trapezoidal enclosure. Each driver is in its own vented subenclosure. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

EAW - Eastern Acoustic Works, Inc.

Virtual Array subwoofer system. (2)15-in. woofers individually vented.

A dedicated subwoofer system with two 15-inch transducers in a vented trapezoidal enclosure. Each driver is in its own vented subenclosure. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB600z
Product Name Dedicated Virtual Array subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
TC Full range, 3.5
Specs
Nominal Power 5 watts
Sensitivity 87.2 dB
Resonance Frequency 113 Hz
View Details