Visual Sound, Inc. 12-inch, 400W Powered Bass Subwoofer Module SB2A

Description
Electro-Voice The new Electro-Voice® SB2A is a powered, 12-inch subwoofer that eliminates the need for external system processing and amplification, and addresses the demand for lightweight, high-performance, portable sound systems.The SB2A features dual, 350-watt amplifiers, and switchable, powered speaker output that can drive either an external, eight-ohm, passive subwoofer or full-range loudspeaker. The SB2A is a supremely versatile and compact "sub system drive" solution that can easily configured with a variety of loudspeakers for a multitude of sound reinforcement applications. The SB2A can function in many different setups - with a ZX1-90, as a standalone PA that fits in the front seat of your car, in clusters with SX100/300, with a passive SB122, as a lightweight sub extension replacement for bulky, 15-inch, two-way systems (two 16 kg packages vs. one 40 kg package), or with an additional powered top box (such as the SXA100+). The SB2A shares the same durable, injection-molded enclosure as the popular, passive, EV SB122 subwoofer. Both utilize the EV S12S woofer, designed from the ground up for optimized performance within this small footprint enclosure.
Description
Electro-Voice The new Electro-Voice® SB2A is a powered, 12-inch subwoofer that eliminates the need for external system processing and amplification, and addresses the demand for lightweight, high-performance, portable sound systems.The SB2A features dual, 350-watt amplifiers, and switchable, powered speaker output that can drive either an external, eight-ohm, passive subwoofer or full-range loudspeaker. The SB2A is a supremely versatile and compact "sub system drive" solution that can easily configured with a variety of loudspeakers for a multitude of sound reinforcement applications. The SB2A can function in many different setups - with a ZX1-90, as a standalone PA that fits in the front seat of your car, in clusters with SX100/300, with a passive SB122, as a lightweight sub extension replacement for bulky, 15-inch, two-way systems (two 16 kg packages vs. one 40 kg package), or with an additional powered top box (such as the SXA100+). The SB2A shares the same durable, injection-molded enclosure as the popular, passive, EV SB122 subwoofer. Both utilize the EV S12S woofer, designed from the ground up for optimized performance within this small footprint enclosure.

Suppliers

Company
Product
Description
Supplier Links
12-inch, 400W Powered Bass Subwoofer Module - SB2A - Visual Sound, Inc.
Broomall, PA, USA
12-inch, 400W Powered Bass Subwoofer Module
SB2A
12-inch, 400W Powered Bass Subwoofer Module SB2A
Electro-Voice The new Electro-Voice® SB2A is a powered, 12-inch subwoofer that eliminates the need for external system processing and amplification, and addresses the demand for lightweight, high-performance, portable sound systems.The SB2A features dual, 350-watt amplifiers, and switchable, powered speaker output that can drive either an external, eight-ohm, passive subwoofer or full-range loudspeaker. The SB2A is a supremely versatile and compact "sub system drive" solution that can easily configured with a variety of loudspeakers for a multitude of sound reinforcement applications. The SB2A can function in many different setups - with a ZX1-90, as a standalone PA that fits in the front seat of your car, in clusters with SX100/300, with a passive SB122, as a lightweight sub extension replacement for bulky, 15-inch, two-way systems (two 16 kg packages vs. one 40 kg package), or with an additional powered top box (such as the SXA100+). The SB2A shares the same durable, injection-molded enclosure as the popular, passive, EV SB122 subwoofer. Both utilize the EV S12S woofer, designed from the ground up for optimized performance within this small footprint enclosure.

Electro-Voice

The new Electro-Voice® SB2A is a powered, 12-inch subwoofer that eliminates the need for external system processing and amplification, and addresses the demand for lightweight, high-performance, portable sound systems.The SB2A features dual, 350-watt amplifiers, and switchable, powered speaker output that can drive either an external, eight-ohm, passive subwoofer or full-range loudspeaker. The SB2A is a supremely versatile and compact "sub system drive" solution that can easily configured with a variety of loudspeakers for a multitude of sound reinforcement applications. The SB2A can function in many different setups - with a ZX1-90, as a standalone PA that fits in the front seat of your car, in clusters with SX100/300, with a passive SB122, as a lightweight sub extension replacement for bulky, 15-inch, two-way systems (two 16 kg packages vs. one 40 kg package), or with an additional powered top box (such as the SXA100+). The SB2A shares the same durable, injection-molded enclosure as the popular, passive, EV SB122 subwoofer. Both utilize the EV S12S woofer, designed from the ground up for optimized performance within this small footprint enclosure.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB2A
Product Name 12-inch, 400W Powered Bass Subwoofer Module
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details