Visual Sound, Inc. Medium Format Subwoofer SB250z

Description
EAW - Eastern Acoustic Works, Inc. The SB250z (dual 15-inch LF) is a vented, high output, mid-size subwoofer system where the solid sound of a dual 15-inch driver is desired, and it works equally well for portable or install applications. It is engineered to complement full-range loudspeakers in a wide range of PA situations. Optional accessories include eyebolts (for install version) Subwoofer 2 x 15 in woofer, vented Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. The SB250z (dual 15-inch LF) is a vented, high output, mid-size subwoofer system where the solid sound of a dual 15-inch driver is desired, and it works equally well for portable or install applications. It is engineered to complement full-range loudspeakers in a wide range of PA situations. Optional accessories include eyebolts (for install version) Subwoofer 2 x 15 in woofer, vented Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
Medium Format Subwoofer - SB250z - Visual Sound, Inc.
Broomall, PA, USA
Medium Format Subwoofer
SB250z
Medium Format Subwoofer SB250z
EAW - Eastern Acoustic Works, Inc. The SB250z (dual 15-inch LF) is a vented, high output, mid-size subwoofer system where the solid sound of a dual 15-inch driver is desired, and it works equally well for portable or install applications. It is engineered to complement full-range loudspeakers in a wide range of PA situations. Optional accessories include eyebolts (for install version) Subwoofer 2 x 15 in woofer, vented Portable & Installation

EAW - Eastern Acoustic Works, Inc.

The SB250z (dual 15-inch LF) is a vented, high output, mid-size subwoofer system where the solid sound of a dual 15-inch driver is desired, and it works equally well for portable or install applications. It is engineered to complement full-range loudspeakers in a wide range of PA situations. Optional accessories include eyebolts (for install version)

  • Subwoofer
  • 2 x 15 in woofer, vented
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB250z
Product Name Medium Format Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3560 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details