Visual Sound, Inc. Compact Subwoofer SB180z

Description
EAW - Eastern Acoustic Works, Inc. A dedicated subwoofer system with an 18-in transducer in a compact vented rectangular enclosure. Available in a portable version ('R' with handles and NL4 connectors) or a permanent installation version ('P' with barrier strip inputs and mounting/suspension points). Subwoofer 1 x 18 in woofer, vented Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. A dedicated subwoofer system with an 18-in transducer in a compact vented rectangular enclosure. Available in a portable version ('R' with handles and NL4 connectors) or a permanent installation version ('P' with barrier strip inputs and mounting/suspension points). Subwoofer 1 x 18 in woofer, vented Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
Compact Subwoofer - SB180z - Visual Sound, Inc.
Broomall, PA, USA
Compact Subwoofer
SB180z
Compact Subwoofer SB180z
EAW - Eastern Acoustic Works, Inc. A dedicated subwoofer system with an 18-in transducer in a compact vented rectangular enclosure. Available in a portable version ('R' with handles and NL4 connectors) or a permanent installation version ('P' with barrier strip inputs and mounting/suspension points). Subwoofer 1 x 18 in woofer, vented Portable & Installation

EAW - Eastern Acoustic Works, Inc.

A dedicated subwoofer system with an 18-in transducer in a compact vented rectangular enclosure. Available in a portable version ('R' with handles and NL4 connectors) or a permanent installation version ('P' with barrier strip inputs and mounting/suspension points).

  • Subwoofer
  • 1 x 18 in woofer, vented
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB180z
Product Name Compact Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details