Visual Sound, Inc. Compact Subwoofer SB120z

Description
EAW - Eastern Acoustic Works, Inc. The SB120z (single 12-inch LF) is a vented, high output, compact subwoofer system where the physically small size and impact of a 12-inch driver is desired, and works equally well for portable or install situations. It is engineered to complement full-range loudspeakers and is particularly well-suited in high-quality multi-media applications. Optional accessories include eyebolts (for install version). Subwoofer 1 x 12 in woofer, vented Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. The SB120z (single 12-inch LF) is a vented, high output, compact subwoofer system where the physically small size and impact of a 12-inch driver is desired, and works equally well for portable or install situations. It is engineered to complement full-range loudspeakers and is particularly well-suited in high-quality multi-media applications. Optional accessories include eyebolts (for install version). Subwoofer 1 x 12 in woofer, vented Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
Compact Subwoofer - SB120z - Visual Sound, Inc.
Broomall, PA, USA
Compact Subwoofer
SB120z
Compact Subwoofer SB120z
EAW - Eastern Acoustic Works, Inc. The SB120z (single 12-inch LF) is a vented, high output, compact subwoofer system where the physically small size and impact of a 12-inch driver is desired, and works equally well for portable or install situations. It is engineered to complement full-range loudspeakers and is particularly well-suited in high-quality multi-media applications. Optional accessories include eyebolts (for install version). Subwoofer 1 x 12 in woofer, vented Portable & Installation

EAW - Eastern Acoustic Works, Inc.

The SB120z (single 12-inch LF) is a vented, high output, compact subwoofer system where the physically small size and impact of a 12-inch driver is desired, and works equally well for portable or install situations. It is engineered to complement full-range loudspeakers and is particularly well-suited in high-quality multi-media applications. Optional accessories include eyebolts (for install version).

  • Subwoofer
  • 1 x 12 in woofer, vented
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB120z
Product Name Compact Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details