Visual Sound, Inc. Studio Microphone Boom SB100

Description
Samson Technologies Corp. Professional-grade studio boom mic stand with heavy duty steel construction. *Professional-grade studio boom mic stand *Heavy duty steel construction *Adjustable to over 12 feet in height *Counter-weighted telescopic boom with over 6 feet of horizontal extension
Description
Samson Technologies Corp. Professional-grade studio boom mic stand with heavy duty steel construction. *Professional-grade studio boom mic stand *Heavy duty steel construction *Adjustable to over 12 feet in height *Counter-weighted telescopic boom with over 6 feet of horizontal extension

Suppliers

Company
Product
Description
Supplier Links
Studio Microphone Boom - SB100 - Visual Sound, Inc.
Broomall, PA, USA
Studio Microphone Boom
SB100
Studio Microphone Boom SB100
Samson Technologies Corp. Professional-grade studio boom mic stand with heavy duty steel construction. *Professional-grade studio boom mic stand *Heavy duty steel construction *Adjustable to over 12 feet in height *Counter-weighted telescopic boom with over 6 feet of horizontal extension

Samson Technologies Corp.

Professional-grade studio boom mic stand with heavy duty steel construction.

*Professional-grade studio boom mic stand *Heavy duty steel construction *Adjustable to over 12 feet in height *Counter-weighted telescopic boom with over 6 feet of horizontal extension

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SB100
Product Name Studio Microphone Boom
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details