Visual Sound, Inc. Quarter-spherical Coverage Array Sanctuary SSE UB2

Description
Peavey Electronics Quarter-spherical coverage array The SSE UB2 is a quarter-spherical coverage array that provides mid/high frequency coverage ideal for under-balcony, spot-coverage or delay use, or even an entire small room. This array is comprised of high-performance loudspeakers with wide dispersion and a very smooth response across their operating band. The SSE UB2 incorporates a perforated metal grille covered with cloth for a soft visual appearance, and hanging points so this unobtrusive loudspeaker can be flown with flexibility in coverage adjustment. This loudspeaker is constructed of premium plywood for strength, rigidity and lightweight. Sanctuary Series SSE enclosures are designed to provide premium sound while preserving the subtle aesthetics of your sanctuary. These loudspeaker enclosures are available in off-white and black finishes and feature mounting and flying inserts for arranging in virtually any location in your sanctuary.
Description
Peavey Electronics Quarter-spherical coverage array The SSE UB2 is a quarter-spherical coverage array that provides mid/high frequency coverage ideal for under-balcony, spot-coverage or delay use, or even an entire small room. This array is comprised of high-performance loudspeakers with wide dispersion and a very smooth response across their operating band. The SSE UB2 incorporates a perforated metal grille covered with cloth for a soft visual appearance, and hanging points so this unobtrusive loudspeaker can be flown with flexibility in coverage adjustment. This loudspeaker is constructed of premium plywood for strength, rigidity and lightweight. Sanctuary Series SSE enclosures are designed to provide premium sound while preserving the subtle aesthetics of your sanctuary. These loudspeaker enclosures are available in off-white and black finishes and feature mounting and flying inserts for arranging in virtually any location in your sanctuary.

Suppliers

Company
Product
Description
Supplier Links
Quarter-spherical Coverage Array - Sanctuary SSE UB2 - Visual Sound, Inc.
Broomall, PA, USA
Quarter-spherical Coverage Array
Sanctuary SSE UB2
Quarter-spherical Coverage Array Sanctuary SSE UB2
Peavey Electronics Quarter-spherical coverage array The SSE UB2 is a quarter-spherical coverage array that provides mid/high frequency coverage ideal for under-balcony, spot-coverage or delay use, or even an entire small room. This array is comprised of high-performance loudspeakers with wide dispersion and a very smooth response across their operating band. The SSE UB2 incorporates a perforated metal grille covered with cloth for a soft visual appearance, and hanging points so this unobtrusive loudspeaker can be flown with flexibility in coverage adjustment. This loudspeaker is constructed of premium plywood for strength, rigidity and lightweight. Sanctuary Series SSE enclosures are designed to provide premium sound while preserving the subtle aesthetics of your sanctuary. These loudspeaker enclosures are available in off-white and black finishes and feature mounting and flying inserts for arranging in virtually any location in your sanctuary.

Peavey Electronics

Quarter-spherical coverage array

The SSE UB2 is a quarter-spherical coverage array that provides mid/high frequency coverage ideal for under-balcony, spot-coverage or delay use, or even an entire small room. This array is comprised of high-performance loudspeakers with wide dispersion and a very smooth response across their operating band. The SSE UB2 incorporates a perforated metal grille covered with cloth for a soft visual appearance, and hanging points so this unobtrusive loudspeaker can be flown with flexibility in coverage adjustment. This loudspeaker is constructed of premium plywood for strength, rigidity and lightweight.
Sanctuary Series SSE enclosures are designed to provide premium sound while preserving the subtle aesthetics of your sanctuary. These loudspeaker enclosures are available in off-white and black finishes and feature mounting and flying inserts for arranging in virtually any location in your sanctuary.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE UB2
Product Name Quarter-spherical Coverage Array
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker - OOC10W-8C - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 2150 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details