Visual Sound, Inc. Two-way Biamp Speakers Sanctuary 1594/1564

Description
Peavey Electronics The SSET 1594 and SSET 1564 are a 2-way bi-amp system comprised of a 15" Pro RiderT woofer and a 44XTT 4" titanium diaphragm compression driver mounted on a Quadratic Throat WaveguideT. A rotatable horn section allows the same cabinet to provide a coverage that is broad in the horizontal or vertical dimension and adjustable by the user. Bi-amp input connection is made via a 4 pin Neutrik in parallel with a terminal strip. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together along with the SSET 118 subwoofer to construct visually appealing clusters.
Description
Peavey Electronics The SSET 1594 and SSET 1564 are a 2-way bi-amp system comprised of a 15" Pro RiderT woofer and a 44XTT 4" titanium diaphragm compression driver mounted on a Quadratic Throat WaveguideT. A rotatable horn section allows the same cabinet to provide a coverage that is broad in the horizontal or vertical dimension and adjustable by the user. Bi-amp input connection is made via a 4 pin Neutrik in parallel with a terminal strip. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together along with the SSET 118 subwoofer to construct visually appealing clusters.

Suppliers

Company
Product
Description
Supplier Links
Two-way Biamp Speakers - Sanctuary 1594/1564 - Visual Sound, Inc.
Broomall, PA, USA
Two-way Biamp Speakers
Sanctuary 1594/1564
Two-way Biamp Speakers Sanctuary 1594/1564
Peavey Electronics The SSET 1594 and SSET 1564 are a 2-way bi-amp system comprised of a 15" Pro RiderT woofer and a 44XTT 4" titanium diaphragm compression driver mounted on a Quadratic Throat WaveguideT. A rotatable horn section allows the same cabinet to provide a coverage that is broad in the horizontal or vertical dimension and adjustable by the user. Bi-amp input connection is made via a 4 pin Neutrik in parallel with a terminal strip. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together along with the SSET 118 subwoofer to construct visually appealing clusters.

Peavey Electronics

The SSET 1594 and SSET 1564 are a 2-way bi-amp system comprised of a 15" Pro RiderT woofer and a 44XTT 4" titanium diaphragm compression driver mounted on a Quadratic Throat WaveguideT. A rotatable horn section allows the same cabinet to provide a coverage that is broad in the horizontal or vertical dimension and adjustable by the user. Bi-amp input connection is made via a 4 pin Neutrik in parallel with a terminal strip.
The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage. Twelve 3/8"-16 threaded mounting suspension points are provided for flying and mounting. Multiple units can be added together along with the SSET 118 subwoofer to construct visually appealing clusters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary 1594/1564
Product Name Two-way Biamp Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 225 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details