Visual Sound, Inc. Sand Bag 25 lb. SAN-3

Description
Porta-Brace SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle. Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle. Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Sand Bag 25 lb. - SAN-3 - Visual Sound, Inc.
Broomall, PA, USA
Sand Bag 25 lb.
SAN-3
Sand Bag 25 lb. SAN-3
Porta-Brace SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle. Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

SAND BAGS are double lined to keep the sand/gravel inside. Two kinds of web handle lifts: 1.) "fly-away handle" which lifts away from the light stand preventing a spill. 2.) normal lift handle.

Stabilize valuable equipment. Unique interior bag for housing sand without leakage. Rings, hooks and loops provided for storage options and the flexibility to put the weight where you need it. Shipped without sand.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number SAN-3
Product Name Sand Bag 25 lb.
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details