Visual Sound, Inc. Digital SwitchingHorn Speakers SAH5

Description
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation. This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *5W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.
Description
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation. This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *5W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.

Suppliers

Company
Product
Description
Supplier Links
Digital SwitchingHorn Speakers - SAH5 - Visual Sound, Inc.
Broomall, PA, USA
Digital SwitchingHorn Speakers
SAH5
Digital SwitchingHorn Speakers SAH5
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation. This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *5W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.

Bogen Communications, Inc.

The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation. This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self-amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *5W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SAH5
Product Name Digital SwitchingHorn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 553 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details