Visual Sound, Inc. Wireless Microphone SAFE-1000

Description
Telex Wireless Microphone - up to 16 systems can operate simultaneously from the pre-set channels. Digitally encrypted transmission can not be intercepted by scanners or other wireless receivers. Up to 16 systems can operate simultaneously from the pre-set channels. For more than 16 channels, Telex can help you with the coordination and channel selection. Advanced ClearScan™, automatic group and channel selections, for quick and simple system setup. Over 950 possible channels. Backlit LCD Display shows the Group/Channel, diversity operation, RF and Audio level meters, and space for a custom label. Cast magnesium bodypack transmitter, and over-molded Warm-Grip™ handheld transmitter with detachable microphone elements. Unique battery circuit means there is no way to put the battery in wrong.
Description
Telex Wireless Microphone - up to 16 systems can operate simultaneously from the pre-set channels. Digitally encrypted transmission can not be intercepted by scanners or other wireless receivers. Up to 16 systems can operate simultaneously from the pre-set channels. For more than 16 channels, Telex can help you with the coordination and channel selection. Advanced ClearScan™, automatic group and channel selections, for quick and simple system setup. Over 950 possible channels. Backlit LCD Display shows the Group/Channel, diversity operation, RF and Audio level meters, and space for a custom label. Cast magnesium bodypack transmitter, and over-molded Warm-Grip™ handheld transmitter with detachable microphone elements. Unique battery circuit means there is no way to put the battery in wrong.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone - SAFE-1000 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone
SAFE-1000
Wireless Microphone SAFE-1000
Telex Wireless Microphone - up to 16 systems can operate simultaneously from the pre-set channels. Digitally encrypted transmission can not be intercepted by scanners or other wireless receivers. Up to 16 systems can operate simultaneously from the pre-set channels. For more than 16 channels, Telex can help you with the coordination and channel selection. Advanced ClearScan™, automatic group and channel selections, for quick and simple system setup. Over 950 possible channels. Backlit LCD Display shows the Group/Channel, diversity operation, RF and Audio level meters, and space for a custom label. Cast magnesium bodypack transmitter, and over-molded Warm-Grip™ handheld transmitter with detachable microphone elements. Unique battery circuit means there is no way to put the battery in wrong.

Telex

Wireless Microphone - up to 16 systems can operate simultaneously from the pre-set channels.

  • Digitally encrypted transmission can not be intercepted by scanners or other wireless receivers.
  • Up to 16 systems can operate simultaneously from the pre-set channels. For more than 16 channels, Telex can help you with the coordination and channel selection.
  • Advanced ClearScan™, automatic group and channel selections, for quick and simple system setup.
  • Over 950 possible channels.
  • Backlit LCD Display shows the Group/Channel, diversity operation, RF and Audio level meters, and space for a custom label.
  • Cast magnesium bodypack transmitter, and over-molded Warm-Grip™ handheld transmitter with detachable microphone elements.
  • Unique battery circuit means there is no way to put the battery in wrong.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SAFE-1000
Product Name Wireless Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details