Visual Sound, Inc. Safety Clip Pack SADS88B

Description
Sony Professional Solutions of America Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 6 clips. Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT Please note this accessory can not be used with the ECM88, ECM88Short and ECM88PT models
Description
Sony Professional Solutions of America Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 6 clips. Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT Please note this accessory can not be used with the ECM88, ECM88Short and ECM88PT models

Suppliers

Company
Product
Description
Supplier Links
Safety Clip Pack - SADS88B - Visual Sound, Inc.
Broomall, PA, USA
Safety Clip Pack
SADS88B
Safety Clip Pack SADS88B
Sony Professional Solutions of America Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 6 clips. Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT Please note this accessory can not be used with the ECM88, ECM88Short and ECM88PT models

Sony Professional Solutions of America

Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 6 clips.

  • Safety Clip Pack for ECM88B, ECM88BC, and ECM88BPT
  • Please note this accessory can not be used with the ECM88, ECM88Short and ECM88PT models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SADS88B
Product Name Safety Clip Pack
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details