Visual Sound, Inc. Horizontal Clip Pack SADH88B

Description
Sony Professional Solutions of America Horizontal Clip Pack for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 10 clips. Horizontal Clip Pack for new ECM-88B, ECM-88BC and ECM-88BPT Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models
Description
Sony Professional Solutions of America Horizontal Clip Pack for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 10 clips. Horizontal Clip Pack for new ECM-88B, ECM-88BC and ECM-88BPT Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models

Suppliers

Company
Product
Description
Supplier Links
Horizontal Clip Pack - SADH88B - Visual Sound, Inc.
Broomall, PA, USA
Horizontal Clip Pack
SADH88B
Horizontal Clip Pack SADH88B
Sony Professional Solutions of America Horizontal Clip Pack for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 10 clips. Horizontal Clip Pack for new ECM-88B, ECM-88BC and ECM-88BPT Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models

Sony Professional Solutions of America

Horizontal Clip Pack for ECM88B, ECM88BC and ECM88BPT Electret Condenser Lavalier Microphones. Package contains 10 clips.

  • Horizontal Clip Pack for new ECM-88B, ECM-88BC and ECM-88BPT
  • Please note this accessory can not be used with the ECM-88, ECM-88Short and ECM-88PT models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SADH88B
Product Name Horizontal Clip Pack
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details